EN
  • EN
  • DE

HMC1096LP3E

Part No HMC1096LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMCI GAAS / RF IC Frequency Multiplier VSAT 3.8GHz ~ 5.6GHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Frequency Multiplier
Frequency 3.8GHz ~ 5.6GHz
RF Type VSAT
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC1096
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3144,-2735-HMC1096LP3E,2156-HMC1096LP3E-505
Standard Package 1
Win Source Part Number 1031088-HMC1096LP3E
Ultra Librarian 3D Model Ultra Librarian HMC1096LP3E CAD Model

Description

Product Overview: HMC1096LP3E by Analog Devices Inc.

The HMC1096LP3E is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This device is part of a series renowned for its exceptional ability to facilitate efficient modulation for communication systems.

Key Features:

  • Frequency Range: The HMC1096LP3E operates over a wide frequency range, from 50 MHz to 6 GHz, making it suitable for a variety of applications, including broadband wireless access, fixed wireless, microwave radio, and satellite communications.
  • High Linearity: This modulator exhibits excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: The low noise figure of the HMC1096LP3E ensures a clean modulation process, leading to improved signal quality and system performance.
  • Compact Form Factor: Housed in a 3x3 mm QFN package, this device is designed for space-constrained applications without compromising on performance.
  • Integration: The HMC1096LP3E integrates a wideband I/Q modulator with a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), simplifying design and reducing the number of external components required.

Application Areas:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Software-defined radios
  • Satellite communications
  • Test equipment and sensors

The HMC1096LP3E from Analog Devices Inc. is an ideal choice for designers looking for a modulator that provides a high level of integration, performance, and versatility. Its advanced features enable it to support complex modulation schemes required in modern wireless communication systems, while its small footprint allows it to be used in applications where space is at a premium. With its robust design and superior specifications, the HMC1096LP3E stands out as a top-tier component for any RF signal chain requiring high-quality modulation.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess