EN
  • EN
  • DE

HMC170C8TR

Part No HMC170C8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL CERAMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
RF Type VSAT
Frequency 2.5GHz ~ 4GHz
Number of Mixers 1
Noise Figure 9dB
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 710307-HMC170C8TR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC170C8
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian HMC170C8TR CAD Model

Description

The HMC170C8TR from Analog Devices Inc. is a high-performance, double-balanced mixer designed to address the needs of RF and IF engineers. This mixer is a part of the HMC series, which is renowned for its exceptional quality and reliability. The device is fabricated using Gallium Arsenide (GaAs) Metal Semiconductor Field Effect Transistor (MESFET) technology, which provides superior RF performance.

Key Features

  • Frequency Range: The HMC170C8TR operates over a wide frequency range, making it suitable for various applications, including satellite communications, test equipment, and broadband telecom services.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall signal integrity and system sensitivity.
  • Isolation: High isolation between ports is achieved, minimizing the potential for signal leakage and ensuring clean, accurate signal processing.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation, which is crucial in preventing the local oscillator signal from contaminating the RF input.
  • Input IP3: The device offers a high input third-order intercept point (IP3), indicative of its ability to maintain linearity and dynamic range in complex signal environments.

Applications

The HMC170C8TR is versatile and can be used in a variety of RF applications. Its robust design is ideal for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test instruments and sensors
  • Wireless infrastructure

Package and Quality

The HMC170C8TR comes in a compact, surface-mount technology (SMT) package, which is conducive to modern, high-density printed circuit board designs. Analog Devices Inc. ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust.

Conclusion

With its wide frequency range, low conversion loss, and high isolation, the HMC170C8TR from Analog Devices Inc. stands out as a superior choice for designers looking for a double-balanced mixer. Whether it's for commercial or military applications, this GaAs MMIC SMT mixer brings performance and reliability to the forefront of RF and IF design challenges.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess