EN
  • EN
  • DE

LT5579IUH#TRPBF

Part No LT5579IUH#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1.5-3.8GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Frequency 1.5GHz to 3.8GHz
Number of Mixers 1
Gain 2.6dB
Noise Figure 9.9dB
Operating Supply Current 250mA
Supply Voltage - Operating 3.15 V to 3.6 V
Case / Package 24-QFN (5x5)
Win Source Part Number 95162-LT5579IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5579IUH#TRPBF CAD Model

Description

Product Overview: LT5579IUH#TRPBF

The LT5579IUH#TRPBF is a high-performance, low-noise active mixer from Linear Technology, designed to meet the rigorous demands of RF and IF applications across a wide range of frequencies. This versatile device is suitable for a variety of markets, including wireless infrastructure, test equipment, and military systems, offering exceptional linearity and noise performance.

Key Features

  • Frequency Range: The mixer supports an RF frequency range from 400MHz to 3.8GHz, making it highly adaptable for multiple RF applications.
  • Conversion Gain: It delivers a robust conversion gain of 2dB, enhancing signal strength without the need for additional amplification.
  • Linearity: Exhibiting outstanding linearity, the device boasts an Input IP3 of 25.7dBm at 900MHz, which helps in maintaining signal integrity even at high input power levels.
  • Low Noise Figure: With a low noise figure of 9.2dB at 900MHz, the LT5579IUH#TRPBF ensures a clean and clear signal, minimizing interference and distortion.
  • LO Frequency Range: The local oscillator (LO) frequency range is also broad, covering from 400MHz to 3.8GHz, providing flexibility in frequency planning.
  • Power Consumption: Power-efficient, the mixer operates on a single 3.3V supply, drawing a typical supply current of 190mA.
  • Package: Housed in a compact 4mm x 4mm QFN package, it is designed for space-constrained applications.

Applications

The LT5579IUH#TRPBF is ideal for a range of applications where performance and efficiency are critical. It can be used in:

  • Wireless infrastructure such as base stations and repeaters
  • Software-defined radios (SDR)
  • RFID readers
  • Broadband wireless access systems
  • Test and measurement equipment
  • Portable and battery-powered RF systems
  • Military and aerospace applications

With its robust feature set, the LT5579IUH#TRPBF from Linear Technology stands out as a top-tier component for designers seeking to enhance their RF and IF system performance with a reliable, high-quality mixer. Its integration into your design promises to deliver exceptional signal fidelity, efficiency, and versatility.

You May Also Be Interested in

MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess