EN
  • EN
  • DE

LT1170CQ#TRPBF

Part No LT1170CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 65V (Switch)
Output Current 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 144245-LT1170CQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1170CQ#TRPBF CAD Model

Description

The LT1170CQ#TRPBF is a high-performance step-down switching regulator from Linear Technology that delivers exceptional efficiency and versatility for a wide range of power supply applications. Designed with advanced technology, this component ensures reliable and stable operation, making it an excellent choice for engineers seeking a robust power management solution.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1170CQ#TRPBF provides a high efficiency conversion, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 500kHz, allowing flexibility in design and optimization of performance for specific applications.
  • High Output Power: This device can deliver output currents up to 2.5A, suitable for a variety of high-power applications.
  • Thermal Protection: Equipped with thermal shutdown, the LT1170CQ#TRPBF ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Low Shutdown Current: The regulator features a low shutdown current of 50µA, which is beneficial for power-sensitive designs.
  • Versatile Application: Suitable for use in simple to program AC/DC converters, isolated flyback converters, and even as a pre-regulator for linear regulators.

Package and Quality

The LT1170CQ#TRPBF is packaged in a compact 5-lead TO-220 package, which is designed to handle high-power levels while maintaining a small footprint. The device is also available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Applications

With its robust design and versatile features, the LT1170CQ#TRPBF is ideal for a range of applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Power Supplies
  • Industrial Power Systems
  • Battery-Powered Devices
  • Portable Instruments

Whether you're designing a new power system or upgrading an existing one, the LT1170CQ#TRPBF from Linear Technology offers the performance, efficiency, and reliability needed to meet the most demanding power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8733 $85.7466
3+ $35.1781 $105.5343
5+ $34.0788 $170.3940
7+ $32.9795 $230.8565
8+ $31.8802 $255.0416
11+ $28.5822 $314.4042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess