Product Overview: HMC189MS8ETR by Analog Devices Inc.
The HMC189MS8ETR is a high-performance, double-balanced mixer product designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This mixer is part of the Hittite Microwave product family and is optimized for RF and microwave applications that demand a high degree of linearity, wide dynamic range, and low noise performance.
Key Features
- Frequency Range: The HMC189MS8ETR operates over a wide frequency range, making it suitable for a variety of RF applications. Its radio frequency (RF) and local oscillator (LO) frequency ranges from 1.5 GHz to 4.5 GHz, while the intermediate frequency (IF) can range from DC to 1.5 GHz, providing flexibility for different design needs.
- Package: Enclosed in a compact MSOP8G (MS8G) surface-mount package, this device is designed for easy integration into a wide range of electronic systems.
- High Isolation: The mixer provides excellent isolation between its ports, which minimizes signal leakage and ensures the integrity of the signal processing in complex RF systems.
- Conversion Loss: With a typical conversion loss of 8 dB, the HMC189MS8ETR maintains a balance between conversion efficiency and signal fidelity.
- Input IP3: It features a high third-order intercept point (Input IP3) of 21 dBm, which indicates its ability to maintain linearity in the presence of strong interfering signals.
Applications
The HMC189MS8ETR is designed for use in a wide range of applications, including but not limited to:
- Wireless infrastructure
- Test equipment and sensors
- Satellite communications systems
- Point-to-point and point-to-multipoint radios
- IF and RF applications in diverse electronic systems
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC189MS8ETR is no exception. This product is built to meet high industry standards, ensuring performance and durability for mission-critical applications. Moreover, the device is RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.
With its robust feature set and flexible application range, the HMC189MS8ETR from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF and microwave systems with a reliable and high-performing mixer component.