EN
  • EN
  • DE

HMC197AETR

Part No HMC197AETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Switch SPDT 0MHz to 3000MHz 14dB 6-Pin SOT-26 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-26
Lead Free Yes
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1063206-HMC197AETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC197AETR CAD Model

Description

Product Overview: HMC197AETR by Analog Devices Inc.

The HMC197AETR is a high-performance, single-pole, double-throw (SPDT) non-reflective switch designed by Analog Devices Inc., a leader in the semiconductor industry. This RF switch is fabricated using a GaAs MESFET process which provides it with exceptional switching performance and makes it suitable for a diverse range of applications, including military, space, and commercial communications systems.

Key Features

  • Frequency Range: The HMC197AETR operates over a broad frequency range, making it versatile for various RF and microwave applications.
  • Low Insertion Loss: With its low insertion loss, the switch maintains signal integrity and ensures minimal attenuation during signal routing.
  • High Isolation: The device offers high isolation between its ports, which is crucial for preventing signal leakage and maintaining the purity of the signal paths.
  • Non-Reflective Design: Being non-reflective, it minimizes signal reflections that can cause interference in RF systems.
  • Fast Switching Speed: The HMC197AETR provides fast switching speed, which is beneficial for applications requiring rapid signal routing changes.
  • Positive Control Voltage: The switch operates with a positive control voltage, simplifying the interface with other system components.

Applications

The versatility of the HMC197AETR allows it to be used in a variety of applications, including:

  • Test and measurement equipment
  • Wireless infrastructure
  • Satellite communications systems
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC197AETR is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in even the most demanding environments.

Product Specifications

Parameter Value
Frequency Range DC to 4 GHz
Insertion Loss Typically 1.5 dB
Isolation Typically 40 dB
Switching Speed Typically 10 ns
Control Voltage +5V

For detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their official website.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3592 $61.0288
33+ $3.5768 $118.0344
50+ $3.4652 $173.2600
69+ $3.3534 $231.3846
90+ $3.2415 $291.7350
120+ $2.9062 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,889 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess