EN
  • EN
  • DE

HMC197BETR

Part No HMC197BETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT REFL 3GHZ SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Active
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 29dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.9dB @ 2.5GHz
IIP3 55dBm (typ)
Circuit SPDT
P1dB 29dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 3V
RF Type General Purpose
Case SOT-23-6
Supplier Device Package SOT-26
Win Source Part Number HMC197BETR-146853
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC197BETR CAD Model

Description

Analog Devices Inc. HMC197BETR RF Switch

The HMC197BETR from Analog Devices Inc. is a high-performance Radio Frequency (RF) Single Pole Double Throw (SPDT) switch designed for use in a variety of RF applications. This switch operates in a wide frequency range from DC to 3 GHz, making it versatile for a multitude of communication systems, including cellular, PCS, GSM, and 3G networks.

Constructed using a silicon, on-insulator (SOI) process, the HMC197BETR offers exceptional isolation and low insertion loss, which is crucial for maintaining signal integrity in RF paths. This switch is capable of handling high power levels with a P1dB (input power at 1 dB compression point) of 27 dBm, ensuring robust performance even under demanding conditions.

The HMC197BETR is available in a compact 6-lead SOT-26 package, which saves valuable board space in dense circuit designs. With its small footprint, this RF switch is an excellent choice for applications where space is at a premium, such as in handheld wireless devices and portable communications equipment.

Featuring a single supply voltage operation from +3V to +5V, the HMC197BETR simplifies power supply design and management. Its control voltage is compatible with TTL and CMOS levels, allowing for easy integration with digital control circuitry. The switch also boasts fast switching speed, typically less than 10 ns, which is essential for applications that require rapid signal routing changes.

With its non-reflective design, the HMC197BETR does not require external terminations, which can further reduce component count and system complexity. The switch's high isolation of 50 dB at 1 GHz ensures minimal crosstalk between signal paths, providing cleaner and more reliable signal routing.

Analog Devices Inc. is known for their high-quality components, and the HMC197BETR is no exception. It is designed to meet stringent specifications and is manufactured to deliver consistent, reliable performance. Whether used in RF test equipment, base station infrastructure, or other high-frequency applications, the HMC197BETR is a versatile and dependable choice for designers looking to optimize their RF signal chain.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2799 $50.9593
17+ $5.9733 $101.5461
26+ $5.7866 $150.4516
36+ $5.6000 $201.6000
47+ $5.4133 $254.4251
62+ $4.8533 $300.9046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess