EN
  • EN
  • DE

HMC218AMS8ETR

Part No HMC218AMS8ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description Dbl-bal Mixer Chip, 1.8 - 5.0 Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063207-HMC218AMS8ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC218AMS8ETR CAD Model

Description

The HMC218AMS8ETR is a state-of-the-art double-balanced mixer product from Analog Devices Inc., designed to provide exceptional performance in RF and IF applications. This mixer is part of Analog Devices' Hittite Microwave Corporation line of products, which are known for their quality and reliability in demanding environments.

Features and Benefits

  • Wide Frequency Range: The HMC218AMS8ETR operates effectively across a broad frequency range, making it versatile for various applications.
  • High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing potential signal interference and ensuring clean, accurate mixing.
  • Passive Design: As a passive double-balanced mixer, it requires no external power supply, which simplifies circuit design and enhances reliability.
  • Surface-Mount Package: The device comes in an MSOP8G package, which is suitable for surface-mount technology (SMT), allowing for efficient manufacturing and assembly processes.
  • Lead-Free and RoHS Compliant: The HMC218AMS8ETR adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances Directive (RoHS).

Applications

The mixer's design and performance characteristics make it ideal for a range of applications, including:

  • Cellular/PCS/3G
  • ISM and MMDS applications
  • Wireless LANs
  • Test equipment
  • Satellite communications

Technical Specifications

The HMC218AMS8ETR offers impressive technical specifications that cater to the needs of advanced RF systems:

  • Conversion Loss: 8 dB typical
  • LO/RF Isolation: 40 dB typical
  • LO/IF Isolation: 35 dB typical
  • Input IP3: +17 dBm typical
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the HMC218AMS8ETR from Analog Devices Inc. is an excellent choice for designers looking for a high-performance, reliable, and versatile mixer that can be used in a wide range of RF and IF applications. Its robust feature set and compliance with environmental standards make it a forward-thinking addition to any electronic system.

You May Also Be Interested in

Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Fujitsu Electronics America, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess