EN
  • EN
  • DE

HMC221BETR

Part No HMC221BETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs, MMIC, SPDT Switch, 10 kHz to 3 GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 2.5GHz
IIP3 54dBm (typ)
Circuit SPDT
P1dB 29dBm
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3 V ~ 8 V
RF Type General
Package SOT-23-6
Manufacturer Package SOT-26
Win Source Part Number 1181149-HMC221BETR
Manufacturer Homepage www.analog.com
Family Name HMC221B
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC221BETR CAD Model

Description

Introducing the HMC221BETR from Analog Devices Inc.

The HMC221BETR is a high-performance, non-reflective Single Pole, Four Throw (SP4T) switch that is part of Analog Devices' renowned product line. Designed for microwave and RF applications, this switch is a testament to Analog Devices' commitment to providing advanced solutions for complex signal processing tasks.

This switch operates within the frequency range of DC to 3.5 GHz, making it an ideal choice for a variety of applications, including but not limited to wireless infrastructure, test equipment, and broadband communication systems. The HMC221BETR offers excellent isolation and a low insertion loss, which ensures minimal signal degradation and maintains signal integrity across the switch's operational bandwidth.

One of the key features of the HMC221BETR is its silicon on insulator (SOI) IC technology. This technology provides robust electrostatic discharge (ESD) protection, which enhances the durability and longevity of the device. The switch comes in a compact 4mm x 4mm LFCSP package, which allows for easy integration into space-constrained designs without compromising performance.

The HMC221BETR is also characterized by its fast switching speed, which is crucial for applications requiring rapid signal routing. Furthermore, it operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply design and ensuring compatibility with a wide range of systems.

For designers and engineers looking for a reliable and high-performing RF switch, the HMC221BETR from Analog Devices Inc. offers an exceptional balance of performance, size, and ease of use. Whether it's for developing sophisticated communication systems or enhancing the capabilities of test and measurement equipment, the HMC221BETR stands out as a superior choice in its category.

With Analog Devices' reputation for quality and innovation, the HMC221BETR is not just a component; it's a pivotal element that can elevate the performance and functionality of your next project.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0622 $52.8086
31+ $3.3331 $103.3261
47+ $3.2290 $151.7630
65+ $3.1248 $203.1120
83+ $3.0207 $250.7181
111+ $2.7082 $300.6102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess