EN
  • EN
  • DE

HMC245QS16

Part No HMC245QS16
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP3T NON-REFLECTIVE SWITCH, DC - 3.5 GHz | IC RF SWITCH SP3T 3.5GHZ 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP3T
Frequency Range DC ~ 3.5GHz
Isolation 30dB
Insertion Loss 0.7dB
Test Frequency 3.5GHz
P1dB 25dBm
IIP3 44dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number HMC245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181162-HMC245QS16
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC245QS16 CAD Model

Description

The HMC245QS16 from Analog Devices Inc. is a high-quality, single-pole four-throw (SP4T) non-reflective switch designed for a wide range of RF and microwave applications. Crafted with precision, this switch is a part of Analog Devices' Hittite Microwave Products, renowned for their performance and reliability.

Key Features

  • Frequency Range: The HMC245QS16 operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various applications, including military and space, telecommunications, and test equipment.
  • High Isolation: With high isolation levels of up to 50 dB, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex systems.
  • Low Insertion Loss: The low insertion loss of typically 2.5 dB at 2 GHz enhances overall system performance by preserving signal strength when routing through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining the integrity of high-speed digital signals and high-frequency RF applications.
  • High Linearity: Exhibiting an input IP3 of +50 dBm, the switch provides excellent linearity, which is essential for maintaining signal fidelity in complex RF systems.
  • Single Positive Control Line: Each switch path can be controlled by a single positive control voltage, simplifying the interface and reducing the control line complexity.

Package and Quality

The HMC245QS16 is housed in a compact 16-lead QSOP surface-mount package, which conserves board space and is suitable for high-density circuit designs. Analog Devices ensures that this product meets rigorous quality standards, providing consistent performance and reliability.

Applications

With its robust performance characteristics, the HMC245QS16 is ideal for a variety of applications, such as:

  • Wireless infrastructure
  • Military and space systems
  • Test instrumentation
  • Satellite communications
  • RF/IF transceivers

The HMC245QS16 SP4T switch from Analog Devices Inc. offers a combination of performance, efficiency, and versatility, making it a top choice for engineers and designers working on advanced RF and microwave systems.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess