EN
  • EN
  • DE

HMC252AQS24ETR

Part No HMC252AQS24ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP6T 2.5GHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Circuit SP6T
Frequency Range 0Hz ~ 3GHz
Isolation 32dB
Insertion Loss 1.4dB
Test Frequency 3GHz
P1dB 28dBm
IIP3 47dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC252
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847655-HMC252AQS24ETR
Ultra Librarian 3D Model Ultra Librarian HMC252AQS24ETR CAD Model

Description

Product Overview: HMC252AQS24ETR by Analog Devices Inc.

The HMC252AQS24ETR is a high-performance, non-reflective SP6T (Single Pole, Six Throw) switch designed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This switch is part of the Hittite Microwave product family, which is known for its exceptional quality and reliability in RF and microwave applications. The HMC252AQS24ETR is housed in a compact 24-lead QSOP surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Frequency Range: The switch operates over a broad frequency range from DC to 3 GHz, providing versatile use across various RF applications.
  • High Isolation: It offers excellent signal isolation of up to 47 dB at 2 GHz, ensuring minimal crosstalk between channels.
  • Low Insertion Loss: With an insertion loss of only 1.5 dB at 2 GHz, the HMC252AQS24ETR maintains signal integrity by minimizing attenuation.
  • Fast Switching Speed: The device boasts a fast switching speed of 6 ns, enabling quick transitions between RF ports for high-speed applications.
  • Single Control Line: The switch can be controlled using a single positive control voltage, simplifying the interface and reducing the number of required control lines.
  • Non-Reflective Design: As a non-reflective switch, it absorbs the RF energy in the off state rather than reflecting it back into the system, which is critical for maintaining system performance.

Applications

The HMC252AQS24ETR is suitable for a wide array of applications, including:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications Systems
  • Fiber Optic Systems
  • Military and Space

Quality and Reliability

Analog Devices Inc. ensures that the HMC252AQS24ETR meets the highest quality and reliability standards. The device is RoHS compliant and has been rigorously tested to work efficiently under various temperature ranges, making it a reliable choice for demanding environments.

Overall, the HMC252AQS24ETR by Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their RF and microwave signal routing requirements.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5292 $62.1168
8+ $12.7419 $101.9352
13+ $12.3437 $160.4681
17+ $11.9455 $203.0735
22+ $11.5473 $254.0406
29+ $10.3528 $300.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess