EN
  • EN
  • DE

HMC252QS24E

Part No HMC252QS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SP6T 0MHz to 3GHz 26dB 24-Pin QSOP Cut Tape / IC MMIC GAAS SW SP6T 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 29dB @ 3GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 3GHz
IIP3 46dBm (typ)
Topology Absorptive
Circuit SP6T
P1dB 24dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3.3V, 5V
RF Type General Purpose
Case / Package 24-QSOP
Win Source Part Number 46876-HMC252QS24E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC252QS24
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC252QS24E CAD Model

Description

Product Overview: HMC252QS24E by Analog Devices Inc.

The HMC252QS24E is a non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc. This high-performance component is tailored for applications requiring multi-throw switching with high isolation and low insertion loss. It operates over a broad frequency range from DC to 3 GHz, making it a versatile choice for diverse RF systems.

Key Features

  • Frequency Range: The HMC252QS24E operates effectively across a wide frequency spectrum from DC to 3 GHz, accommodating various wireless communication standards.
  • Insertion Loss: At a mid-band frequency of 1.5 GHz, the switch boasts a low insertion loss of typically 1.0 dB, ensuring signal integrity and minimal attenuation.
  • Isolation: It delivers high isolation between ports, typically 50 dB at 1.5 GHz, which helps to prevent signal leakage and crosstalk in complex RF circuits.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining the quality of high-speed RF signals.
  • Switching Speed: The HMC252QS24E features fast switching speed, with a typical switching time of 6 microseconds, allowing for rapid signal routing in dynamic systems.
  • Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • Package: Housed in a compact 24-lead QSOP package, the HMC252QS24E is space-efficient and suitable for dense circuit layouts.

Applications

The HMC252QS24E is well-suited for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic systems
  • Military and space applications

With its robust performance and versatility, the HMC252QS24E from Analog Devices Inc. is an excellent choice for developers and engineers looking to incorporate a reliable SP6T switch into their RF designs.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3957 $68.7914
5+ $28.2221 $141.1105
7+ $27.3402 $191.3814
9+ $26.4582 $238.1238
12+ $25.5762 $306.9144
16+ $22.9304 $366.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess