EN
  • EN
  • DE

HMC253QS24TR

Part No HMC253QS24TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 2.5GHZ 24QSOP / RF Switch IC General Purpose SP8T 2.5 GHz 50Ohm 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 2.5GHz
Isolation 28dB
Insertion Loss 1.8dB
Test Frequency 2.5GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC253
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920370-HMC253QS24TR
Ultra Librarian 3D Model Ultra Librarian HMC253QS24TR CAD Model

Description

Analog Devices Inc. HMC253QS24TR: A Versatile RF Switch

The HMC253QS24TR from Analog Devices Inc. is a high-performance, non-reflective SP6T (Single Pole, Six Throw) RF switch designed for a wide range of applications, from DC to 3 GHz. This component is housed in a compact 24-lead QSOP surface mount package, which makes it suitable for space-constrained designs without sacrificing performance.

The HMC253QS24TR offers exceptional versatility and is commonly used in telecommunications, test equipment, and military systems where reliable RF signal routing is critical. Its non-reflective design ensures minimal signal distortion, making it an excellent choice for systems that require high signal integrity.

Key features of the HMC253QS24TR include:

  • Frequency Range: The device operates effectively across a broad frequency range from DC to 3 GHz, accommodating various RF applications.
  • Insertion Loss: The low insertion loss of this switch enhances overall system performance by minimizing the attenuation of the RF signal as it passes through the switch.
  • Isolation: High isolation between channels ensures minimal signal leakage and crosstalk, which is crucial for maintaining signal clarity and integrity.
  • Single Supply Voltage: The switch operates with a single positive supply voltage, simplifying power supply design and integration into existing systems.
  • Fast Switching Speed: Quick transition times between channels make the HMC253QS24TR suitable for applications that require rapid switching.
  • Control Interface: TTL-compatible control inputs allow for easy integration with digital systems, microcontrollers, or other logic control sources.

Designed with reliability in mind, the HMC253QS24TR is manufactured by Analog Devices Inc., a leader in the semiconductor industry, known for their high-quality products. The switch's robust construction and proven design ensure long-term reliability, making it a preferred choice for engineers and designers.

Whether you're developing complex RF communication systems, integrating multiple signal paths, or designing sophisticated test equipment, the HMC253QS24TR offers the performance and quality expected from a leading component manufacturer like Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4202 $72.1010
10+ $11.8321 $118.3210
16+ $11.4622 $183.3952
21+ $11.0925 $232.9425
27+ $10.7228 $289.5156
37+ $9.6135 $355.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess