EN
  • EN
  • DE

SGM2036-ADJYN5G/TR

Part No SGM2036-ADJYN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837342-SGM2036-ADJYN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2036-ADJYN5G/TR CAD Model

Description

The SGM2036-ADJYN5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. Unlike its fixed voltage counterparts, this version offers an adjustable output voltage, providing greater flexibility in power supply design. It's designed for applications where a specific, non-standard voltage rail is required or where dynamic voltage scaling is implemented to optimize power consumption.

Applications

  • FPGA Power Supplies: Providing adjustable voltage rails for core and I/O voltages.
  • Microcontroller Power: Allowing for precise voltage adjustment to optimize performance and power consumption.
  • Sensor Power: Providing a stable and adjustable voltage for sensitive analog sensors.
  • Battery-Powered Devices: Optimizing voltage levels to maximize battery life.
  • Industrial Control Systems: Regulating voltage for various components with specific voltage requirements.
  • Portable Instruments: Providing adjustable voltage for different operating modes and configurations.

Features

  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage via external resistors.
  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Allows for the use of small and cost-effective ceramic capacitors.
  • Over-Temperature Protection: Protects the regulator from thermal damage in high-load conditions.
  • Short-Circuit Protection: Prevents damage to the regulator and the load in case of a short circuit.
  • Current Limiting: Limits the output current to prevent overload conditions.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits

  • Flexible Voltage Regulation: Adjustable output voltage caters to diverse application needs.
  • Extended Battery Life: Low quiescent current and high efficiency minimize power consumption.
  • Stable Output Voltage: Ensures reliable performance of powered devices.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Simplified Design: Stable with ceramic capacitors simplifies the design and reduces BOM cost.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Optimized System Performance: Provides clean and stable power, reducing noise and improving overall system performance.

Additional Details

The SGM2036-ADJYN5G/TR offers an adjustable output voltage that can be set using external resistor dividers. The output voltage range is determined by the specific version and external components. Designers should refer to the datasheet for detailed information on selecting appropriate resistor values and ensuring stable operation. Like other LDO regulators, it requires input and output capacitors for stability and transient response. The device includes over-temperature and short-circuit protection to safeguard the device and the load. It is ideal for applications requiring precise voltage control and power optimization.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1682 $100.0790
925+ $0.1630 $150.7750
1,270+ $0.1577 $200.2790
1,645+ $0.1524 $250.6980
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,001 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess