EN
  • EN
  • DE

LM4128CMF-3.3/NOPB

Part No LM4128CMF-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.5% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 310µVp-p
Voltage - Input 3.7V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -LM4128CMF-3.3/NOPBCT-ND,LM4128CMF-3.3/NOPBTR,LM4128CMF-3.3/NOPBCT-ND,LM4128CMF-3.3/NOPBDKR-ND,LM4128CMF-3.3/NOPBDKR,LM4128CMF-3.3/NOPBTR-ND,296-41436-6,296-41436-2,LM4128CMF33NOPB,*LM4128CMF-3.3/NOPB,296-41436-1,LM4128CMF-3.3/NOPBCT
Standard Package 1,000
Win Source Part Number 1020021-LM4128CMF-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-3.3/NOPB CAD Model

Description

Product Overview: LM4128CMF-3.3/NOPB

The LM4128CMF-3.3/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4128 series and is designed to provide a fixed 3.3V output voltage. It is ideal for various applications, including data acquisition systems, instrumentation, and portable, battery-powered devices.

Key Features

  • Precision Output Voltage: The LM4128CMF-3.3/NOPB offers a precise 3.3V output, which is crucial for systems requiring a stable reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient of typically 20ppm/°C, this device maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Output Current: Capable of sourcing up to 20mA and sinking up to 10mA, the LM4128CMF-3.3/NOPB can drive a wide range of loads.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain accurate even with minimal difference between the input voltage and the reference voltage.
  • Stable with Capacitive Loads: This voltage reference remains stable with capacitive loads, ensuring reliable performance in various circuit configurations.
  • Low Noise: It features a low output noise of 30μV RMS (10Hz to 10kHz), which is beneficial for high-precision and low-noise sensitive applications.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Medical and healthcare devices
  • Automotive electronics

Quality and Reliability

The LM4128CMF-3.3/NOPB is available in a small SOT-23 package and is characterized for operation from −40°C to +125°C. The "NOPB" suffix indicates that this product is part of Texas Instruments' commitment to environmentally friendly manufacturing, being free of lead and other environmentally sensitive materials. This voltage reference is designed to meet the stringent requirements of industrial and automotive applications, ensuring both high performance and reliability.

Conclusion

With its precision, stability, and low noise characteristics, the LM4128CMF-3.3/NOPB from Texas Instruments stands out as an excellent choice for designers who require a reliable voltage reference in their circuits. Its robustness in temperature variations and flexible load-driving capability make it adaptable to a wide range of challenging environments and applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess