EN
  • EN
  • DE

HMC292A

Part No HMC292A
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL DIE / RF Mixer IC 18GHz ~ 32GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tray
RF Type -
Frequency 18GHz ~ 32GHz
Number of Mixers 1
Gain -
Noise Figure 9dB
Secondary Attributes -
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC292
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382251-HMC292A
Ultra Librarian 3D Model Ultra Librarian HMC292A CAD Model

Description

Analog Devices Inc.'s HMC292A: Ultra-Wideband Low Noise Amplifier

The HMC292A from Analog Devices Inc. is a state-of-the-art Low Noise Amplifier (LNA) designed to deliver exceptional performance across an ultra-wide frequency range. This high-quality RF component is engineered to meet the stringent requirements of sensitive communication systems, electronic warfare, and radar applications, where low noise figures and high linearity are paramount.

Key Features

  • Frequency Range: The HMC292A offers an expansive frequency range from 2 GHz to 20 GHz, making it a versatile choice for a broad spectrum of RF and microwave applications.
  • Low Noise Figure: With a noise figure as low as 2 dB, this LNA ensures excellent sensitivity and signal-to-noise ratio, which is critical for high-performance receiver designs.
  • Gain: It provides a high gain of 14 dB, which helps to amplify weak signals without significant addition of noise, maintaining signal integrity and quality.
  • Output Power: The HMC292A delivers a high output power of +22 dBm at 1 dB compression point, ensuring robust signal amplification even in demanding environments.
  • Supply Voltage: The device operates on a supply voltage of +5V, which is compatible with standard power supplies and simplifies system design.
  • Package: It comes in a compact, RoHS-compliant, 3x3 mm SMT package, which is ideal for space-constrained applications and allows for easy integration into existing designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment & Sensors
  • Satellite Communications Systems
  • Electronic Warfare & Radar Systems
  • Telecommunications Infrastructure

The HMC292A LNA from Analog Devices Inc. represents a blend of cutting-edge technology and reliability, offering design engineers a high-performance solution for amplifying signals in complex RF systems. Its broad frequency range, low noise figure, and high linearity make it an ideal choice for applications requiring superior RF performance. By choosing the HMC292A, system designers can achieve enhanced receiver sensitivity and improved overall system efficiency.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5423 $64.5423
3+ $52.9579 $158.8737
4+ $51.3029 $205.2116
5+ $49.6481 $248.2405
7+ $47.9930 $335.9510
9+ $43.0283 $387.2547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess