EN
  • EN
  • DE

HMC305SLP4E

Part No HMC305SLP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 12DB 24VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Attenuation Value 12dB
Frequency Range 700 MHz ~ 4 GHz
Power (Watts) -
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC305
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373216-HMC305SLP4E
Ultra Librarian 3D Model Ultra Librarian HMC305SLP4E CAD Model

Description

Introducing the HMC305SLP4E from Analog Devices Inc.

The HMC305SLP4E is a state-of-the-art GaAs pHEMT MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in high-performance analog technology. This high-quality RF switch is designed for applications requiring high isolation and low insertion loss across a broad frequency range from DC to 50 GHz.

Key Features and Benefits

  • Wide Frequency Range: The HMC305SLP4E operates effectively across a wide frequency spectrum from DC to 50 GHz, making it highly versatile for various applications, including microwave radio and VSAT, telecom infrastructure, test instrumentation, and military and space systems.
  • High Isolation: This switch provides excellent isolation, typically 45 dB at 26 GHz, ensuring minimal crosstalk and interference between signal paths, a critical factor for maintaining signal integrity in complex systems.
  • Low Insertion Loss: With an insertion loss of typically 2.5 dB at 26 GHz, the HMC305SLP4E maintains signal strength and quality, which is essential for maintaining the overall efficiency of the RF signal chain.
  • Non-Reflective Design: The non-reflective nature of the switch ports when in the "OFF" state helps to reduce signal reflections that can degrade overall system performance.
  • Fast Switching Speed: The HMC305SLP4E boasts a fast switching speed of 13 ns, enabling rapid signal routing and reducing delay in time-sensitive applications.
  • Compact Package: Housed in a compact 4x4 mm QFN package, this switch is designed for space-constrained applications where size and weight are critical considerations.

Applications

The versatility and performance of the HMC305SLP4E make it suitable for a wide range of applications. It is particularly well-suited for:

  • Test and measurement equipment
  • Microwave and millimeter-wave radios
  • Satellite communication systems (SATCOM)
  • Military radar and electronic warfare systems
  • Space-qualified hardware

With its robust performance and reliable design, the HMC305SLP4E from Analog Devices Inc. represents a premier choice for professionals seeking to enhance their RF and microwave signal chains with a high-quality, high-performance switch.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2716 $63.8148
7+ $17.4544 $122.1808
11+ $16.9080 $185.9880
15+ $16.3629 $245.4435
19+ $15.8177 $300.5363
25+ $14.1811 $354.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess