EN
  • EN
  • DE

HMC311SC70E

Part No HMC311SC70E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 8 GHz | IC RF AMP GP 0HZ-8GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 8GHz
P1dB 11dBm
Gain 13dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 74mA
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number HMC311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181194-HMC311SC70E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC311SC70E CAD Model

Description

The HMC311SC70E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed to offer exceptional functionality for a wide range of RF and microwave applications. This amplifier is a perfect choice for designers looking to enhance their systems with a reliable and efficient amplification solution.

Key Features

  • Frequency Range: The HMC311SC70E operates over a broad frequency range, making it versatile for various applications including wireless infrastructure, test equipment, and satellite communications.
  • High Gain: With a high gain of 17 dB typical at 2 GHz, this amplifier is capable of providing significant signal enhancement, ensuring strong performance in demanding environments.
  • Output Power: It delivers +13 dBm of output power at 1 dB gain compression point, providing a robust signal for downstream components.
  • Single Supply Voltage: The device operates from a single 5V supply voltage, simplifying the power supply design and reducing system complexity.
  • Package: The HMC311SC70E comes in a compact SC70 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC311SC70E allows it to be used in a variety of RF and microwave applications. Some of the typical applications include:

  • Wireless infrastructure such as GSM, CDMA, LTE base stations
  • Microwave radio and VSAT
  • Test instrumentation
  • Defense and space equipment
  • Fixed wireless and broadband communications

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the HMC311SC70E is no exception. The device is manufactured to the highest standards, ensuring reliability and consistency in operation. With its combination of wide frequency range, high gain, and high output power, the HMC311SC70E is an excellent choice for professionals looking for a top-tier amplifier solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess