EN
  • EN
  • DE

HMC320MS8GE

Part No HMC320MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER , 5 - 6 GHz | IC AMP HIPERLAN 5GHZ-6GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 5GHz ~ 6GHz
P1dB 9dBm
Gain 12dB
Noise Figure 2.5dB
RF Type HiperLAN, UNII
Supply Voltage (V) 3V
Supply Current 25mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number HMC320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181201-HMC320MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC320MS8GE CAD Model

Description

Overview of the HMC320MS8GE from Analog Devices Inc.

The HMC320MS8GE is a high-performance RF (Radio Frequency) mixer product manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This device is designed to meet the demanding requirements of wireless infrastructure and other RF applications, offering a unique blend of performance, reliability, and flexibility.

Key Features

  • Frequency Range: The HMC320MS8GE operates over a wide frequency range, making it suitable for a variety of RF and IF (Intermediate Frequency) applications.
  • High Isolation: This mixer provides excellent LO (Local Oscillator) to RF and LO to IF isolation, minimizing leakage and enhancing signal integrity.
  • Conversion Gain: It offers a conversion gain feature, which helps in maintaining signal strength and quality during the mixing process.
  • Single-ended RF/IF Interface: The device supports a single-ended RF/IF interface, simplifying the design and reducing the need for complex circuitry.
  • Package: Housed in an MSOP8G package, the HMC320MS8GE is compact and suitable for space-constrained applications.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test equipment and sensors
  • IF processing
  • Broadband communication systems

Technical Specifications

The HMC320MS8GE offers a broad frequency range, typically covering from 7 GHz to 32 GHz on the RF side and 0.01 GHz to 3.5 GHz on the IF side. It is designed to operate with an LO drive level of +15 dBm, ensuring robust performance across various conditions. The device's conversion gain helps to maintain signal quality, while its high isolation prevents signal leakage and cross-talk.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC320MS8GE is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding applications. Whether for commercial or industrial use, this RF mixer stands out as a component of choice for designers looking for a mix of high performance and dependability.

For more detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5983 $59.7779
31+ $3.7731 $116.9661
48+ $3.6551 $175.4448
66+ $3.5372 $233.4552
85+ $3.4193 $290.6405
114+ $3.0656 $349.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,898 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess