EN
  • EN
  • DE

HMC327MS8GE

Part No HMC327MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP 3-4GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 3GHz to 4GHz
P1dB 27dBm
Gain 21dB
Noise Figure 5dB
RF Type WLL, WLAN
Supply Voltage - Operating 5V
Operating Supply Current 250mA
Test Frequency 3.5GHz
Case / Package 8-MSOP
Win Source Part Number 124506-HMC327MS8GE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC327MS8GE CAD Model

Description

Product Overview: HMC327MS8GE from Analog Devices Inc.

The HMC327MS8GE is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of the Hittite Microwave products from Analog Devices and is ideal for RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC327MS8GE operates over a wide frequency range, with an RF/LO frequency from 24 GHz to 32 GHz and an IF frequency from DC to 3.5 GHz. This makes it versatile for various high-frequency signal processing applications.
  • Conversion Loss: Exhibiting a conversion loss of 9 dB typically, this mixer ensures efficient signal translation with minimal degradation.
  • LO/RF Isolation: The product offers excellent LO to RF isolation of 25 dB typically, which minimizes leakage between the local oscillator and the RF signal path.
  • Package: Housed in a compact MSOP8G (MS8GE) surface-mount package, the HMC327MS8GE is designed for easy integration into a variety of circuit designs.
  • RoHS Compliant: It adheres to the RoHS standards, ensuring compliance with environmental and safety regulations.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • MMDS & Wireless LAN
  • Test Equipment
  • Military & Space

Performance and Quality

The HMC327MS8GE mixer is engineered to deliver high-quality performance with robust features that cater to demanding RF and microwave signal processing requirements. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable and consistent performance for critical applications.

With its broad frequency range, low conversion loss, and high isolation levels, the HMC327MS8GE is a highly effective solution for frequency mixing needs in advanced communication systems. Integrating this mixer into your design can help achieve superior system performance while maintaining a compact and efficient footprint.

For further information, detailed specifications, and application support, customers are encouraged to visit the Analog Devices website or contact their support team.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4175 $52.0875
12+ $8.5477 $102.5724
19+ $8.2806 $157.3314
25+ $8.0135 $200.3375
33+ $7.7464 $255.6312
44+ $6.9450 $305.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,363 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess