EN
  • EN
  • DE

HMC329ALC3BTR

Part No HMC329ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER MIXER 24-32GHZ 12SMD  /  RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 25GHz ~ 40GHz
Number of Mixers 1
Noise Figure 9.5dB
Mounting SMD (SMT)
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC329
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC329ALC3BDKR,505-HMC329ALC3BTR,HMC329ALC3BTR-ND,-2735-HMC329ALC3BCT,505-HMC329ALC3BCT
Standard Package 100
Win Source Part Number 1026232-HMC329ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC329ALC3BTR CAD Model

Description

Analog Devices HMC329ALC3BTR: High-Performance MMIC VCO

The HMC329ALC3BTR from Analog Devices Inc. is a high-quality Voltage Controlled Oscillator (VCO) that delivers exceptional performance for a wide range of applications, including point-to-point radios, military end-use, satellite communications, and test instrumentation. This product is part of Analog Devices' Hittite Microwave Products, renowned for their high-end RF and microwave solutions.

Designed for easy integration into various systems, the HMC329ALC3BTR operates within the frequency range of 13 GHz to 21 GHz, offering a wide tuning range that is essential for modern communication systems. Its output power is typically +13 dBm, ensuring a robust signal that can be utilized effectively across various applications.

One of the key features of this VCO is its excellent phase noise performance, which is critical for maintaining signal integrity and reducing noise in communication links. The HMC329ALC3BTR boasts a phase noise of -90 dBc/Hz at 100 kHz offset, making it an ideal choice for systems where high signal purity is paramount.

The device is housed in a compact RoHS-compliant 3x3 mm SMT package, which allows for a reduction in the overall footprint of the end product and simplifies the manufacturing process. The small form factor does not compromise its capability to dissipate heat efficiently, thus maintaining stability and reliability over its operating temperature range.

Additional features of the HMC329ALC3BTR include a wide supply voltage range of 5V, an integrated resonator, varactor, and buffer amplifier, which all contribute to its ease of use and flexibility in various design architectures. Furthermore, its single-ended RF output eliminates the need for external baluns, simplifying the design and reducing additional component requirements.

With its combination of wide frequency range, high output power, low phase noise, and compact packaging, the HMC329ALC3BTR from Analog Devices Inc. is an excellent choice for designers looking for a high-performance VCO solution that can meet the demanding requirements of today's sophisticated RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess