EN
  • EN
  • DE

HMC336MS8G

Part No HMC336MS8G
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SPDT NON-REFLECTIVE POSITIVE CONTROL SWITCH, DC - 6.0 GHz | IC RF SWITCH SPDT 6GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 6GHz
Isolation 42dB
Insertion Loss 1.6dB
Test Frequency 6GHz
P1dB 25dBm
IIP3 42dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181210-HMC336MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC336MS8G CAD Model

Description

The HMC336MS8G is a high-quality, RF (Radio Frequency) Mixer product from Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is designed to meet the needs of RF and microwave applications across various industries, including telecommunications, aerospace, defense, and more.

Key Features

  • Frequency Range: The HMC336MS8G operates over a wide frequency range, making it suitable for a variety of applications. It is designed to work effectively for RF and IF frequencies.
  • Conversion Loss: It boasts a low conversion loss, which ensures efficient signal processing and minimizes the degradation of signal quality throughout the mixing process.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, which is crucial for preventing the local oscillator signal from leaking into the RF path and causing interference.
  • Package Type: Encased in an MS8G package, the HMC336MS8G is built for durability and is easy to integrate into a wide range of systems.

Applications

The versatility of the HMC336MS8G allows it to be used in multiple applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communication systems
  • Military and space applications
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC336MS8G is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and superior specifications, this mixer is an excellent choice for engineers and designers looking for a reliable component for their RF and microwave systems.

Technical Support and Resources

Customers choosing the HMC336MS8G benefit from Analog Devices Inc.'s extensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist in the integration and optimization of the product in various applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4382 $62.1910
12+ $10.2056 $122.4672
18+ $9.8868 $177.9624
25+ $9.5680 $239.2000
32+ $9.2492 $295.9744
42+ $8.2929 $348.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess