EN
  • EN
  • DE

HMC349AMS8G

Part No HMC349AMS8G
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type General Purpose
Circuit SPDT
P1dB 34dBm
IIP3 53dBm (min)
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number HMC349
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 718527-HMC349AMS8G
Ultra Librarian 3D Model Ultra Librarian HMC349AMS8G CAD Model

Description

Analog Devices Inc. Presents the HMC349AMS8G: A High-Performance SPDT Switch

The HMC349AMS8G is a state-of-the-art single-pole, double-throw (SPDT) non-reflective switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This switch is a part of Analog Devices' Hittite Microwave Products from Analog Devices, and it is engineered to provide exceptional performance in a wide range of applications, including cellular infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The HMC349AMS8G operates over a broad frequency range from DC to 4 GHz, making it versatile for various RF and microwave applications.
  • Insertion Loss: It boasts a low insertion loss, typically 0.45 dB at 2 GHz, ensuring minimal signal attenuation when the switch is in the ON state.
  • Isolation: High isolation of 55 dB typical at 2 GHz is achieved, which helps to prevent signal leakage between the switch ports.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining signal integrity in RF systems.
  • Power Handling: With an input power handling capability of up to 1 watt for CW signals, the HMC349AMS8G is robust and suitable for high-power applications.
  • Switching Speed: Fast switching speed is a hallmark of this device, with a typical switching time of 5 ns, enabling rapid signal routing and modulation.
  • Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the integration into various circuit designs.
  • Package: It comes in a compact MSOP8G package, which is conducive for space-constrained designs and allows for efficient use of PCB real estate.

Applications

The HMC349AMS8G's robust performance and flexibility make it an ideal choice for a multitude of applications. Its wide frequency range and fast switching characteristics are particularly beneficial in:

  • Wireless infrastructure for 3G and 4G networks
  • Test and measurement equipment
  • MMIC-based transceivers
  • Filter banks and multi-throw switches
  • Base station applications

With the HMC349AMS8G, Analog Devices Inc. continues to deliver innovative solutions that push the boundaries of RF and microwave switch technology. Its combination of high performance, reliability, and compact design makes it a top choice for engineers and designers looking to enhance their systems with a high-quality, efficient switching solution.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess