EN
  • EN
  • DE

HMC394LP4E

Part No HMC394LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF HBT PROG 5BIT COUNTER 24QFN / RF IC Counter General Purpose 0Hz ~ 2.2GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Counter
Frequency 0Hz ~ 2.2GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC394
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC394LP4E,1127-2950
Standard Package 1
Win Source Part Number 1013954-HMC394LP4E
Ultra Librarian 3D Model Ultra Librarian HMC394LP4E CAD Model

Description

The HMC394LP4E from Analog Devices Inc. is a high-performance, GaAs, MMIC, double-balanced mixer in a compact 4x4mm QFN leadless package. This advanced mixer is designed to provide RF/IF engineers with a robust component for downconversion and upconversion applications within the 6 GHz to 26 GHz frequency range.

Key Features

  • Frequency Range: The HMC394LP4E operates effectively over a wide frequency range, making it suitable for various applications in the microwave and RF spectrum.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal degradation through the mixing process.
  • LO/RF Isolation: High isolation between the LO and RF ports minimizes signal leakage, which is crucial for maintaining system performance and reducing interference.
  • Input IP3: The mixer boasts a high third-order intercept point, providing improved linearity and allowing it to handle larger signal levels without significant distortion.
  • Package: Encased in a 4x4mm QFN leadless package, the HMC394LP4E offers a compact footprint suitable for space-constrained applications.

Applications

The versatility of the HMC394LP4E mixer makes it an ideal choice for a broad range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Fixed wireless access
  • Military and space applications

Technical Specifications

Parameter Specification
Frequency Range 6 GHz to 26 GHz
Conversion Loss 9 dB typical
LO/RF Isolation 40 dB typical
Input IP3 +18 dBm typical
Package 4x4mm QFN leadless

With its high performance and reliability, the HMC394LP4E from Analog Devices Inc. is an exceptional choice for designers seeking a superior mixer solution for their RF/IF applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess