EN
  • EN
  • DE

HMC416LP4ETR

Part No HMC416LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO BUFFER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO, Buffer Amp
Frequency 2.75GHz ~ 3GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC416
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710326-HMC416LP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC416LP4ETR CAD Model

Description

Analog Devices Inc.'s HMC416LP4ETR: A High-Performance MMIC Amplifier

The HMC416LP4ETR from Analog Devices Inc. is a highly integrated, high-gain, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed to deliver exceptional performance across a range of applications. This compact and efficient amplifier is housed in a 4x4mm QFN leadless package, making it an ideal solution for space-constrained environments.

Operating within a frequency range of DC to 6 GHz, the HMC416LP4ETR provides a versatile platform for a variety of RF and microwave applications. Its broad frequency coverage makes it suitable for use in test and measurement equipment, satellite communications, broadband wireless access systems, and fiber optic applications. Moreover, its excellent gain flatness and high linearity ensure that signals are amplified accurately and with minimal distortion.

Key features of the HMC416LP4ETR include a high gain of 15 dB with a noise figure of 2 dB at mid-band frequencies, providing a clear and strong signal amplification. The device also boasts an output IP3 (third-order intercept point) of +28 dBm, indicating its ability to maintain linearity in the presence of strong interfering signals. Its integrated active bias network allows for stable operation over temperature and process variations, ensuring reliable performance across different operating conditions.

With an output power of up to +18 dBm at 1 dB compression point, the HMC416LP4ETR is capable of driving a wide range of downstream components without the need for additional amplification stages. This can lead to reduced system complexity and potential cost savings. The device also includes an on-chip power-down feature, allowing for reduced power consumption when the amplifier is not in active use, which is particularly beneficial for power-sensitive applications.

Overall, the HMC416LP4ETR is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components for the RF and microwave industry. Its robust design, coupled with its impressive electrical characteristics, make it a go-to choice for engineers looking to enhance their system performance without compromising on space or power efficiency.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9519 $71.8076
8+ $14.7297 $117.8376
13+ $14.2695 $185.5035
17+ $13.8092 $234.7564
22+ $13.3488 $293.6736
29+ $11.9679 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess