EN
  • EN
  • DE

HMC424LP3TR

Part No HMC424LP3TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0.5-31.5DB 16VFQFN / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 13 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0 Hz ~ 13 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC424
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873757-HMC424LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC424LP3TR CAD Model

Description

The HMC424LP3TR is a state-of-the-art digital variable gain amplifier (DVGA) developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This precision-engineered component is designed to offer a balance of high performance, reliability, and versatility, making it an ideal choice for a wide range of applications, including wireless infrastructure, test equipment, and broadband communications systems.

Key Features

  • Frequency Range: The HMC424LP3TR operates over a broad frequency range, making it suitable for various RF and IF applications.
  • Variable Gain Control: With its 0 to 31.5 dB gain control range in 0.5 dB steps, this DVGA provides precise control over signal amplification, allowing for fine-tuning of system performance.
  • High Linearity: The amplifier exhibits excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Single Positive Supply Voltage: Designed for ease of use, the HMC424LP3TR requires only a single positive supply voltage, simplifying power supply design.
  • Surface-Mount Package: It comes in a compact 3x3 mm QFN leadless package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: This product is compliant with the RoHS directive, ensuring it meets global standards for environmental safety and the restriction of hazardous substances.

Applications

The versatility of the HMC424LP3TR allows it to be integrated into various high-frequency signal chains. Its primary applications include:

  • Wireless infrastructure for GSM, CDMA, LTE, and 5G networks
  • Fiber optic and broadband telecom equipment
  • RF and microwave radios and communication systems
  • Precision test and measurement instruments
  • Automated test equipment (ATE)

Conclusion

In conclusion, the HMC424LP3TR from Analog Devices Inc. is a sophisticated DVGA that provides designers with a combination of performance, flexibility, and ease of integration. Whether used in complex communication systems or precise measurement equipment, this product stands out for its ability to enhance system performance while adhering to industry standards for safety and environmental responsibility.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3229 $59.8122
43+ $2.7270 $117.2610
66+ $2.6415 $174.3390
91+ $2.5560 $232.5960
117+ $2.4717 $289.1889
157+ $2.2153 $347.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess