EN
  • EN
  • DE

HMC427LP3

Part No HMC427LP3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC POSITIVE CONTROL TRANSFER SWITCH, DC - 8.0 GHz | IC RF SWITCH 8GHZ 16SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type VSAT
Topology Absorptive
Frequency Range 0Hz ~ 8GHz
Isolation 42dB
Insertion Loss 1.2dB
Test Frequency 2GHz
P1dB 26dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC427
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181280-HMC427LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC427LP3 CAD Model

Description

Analog Devices Inc. HMC427LP3 Voltage-Controlled Oscillator

The HMC427LP3 from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to cater to the demanding needs of RF and microwave communication systems. This compact and efficient component is part of Analog Devices' Hittite Microwave product line, renowned for its precision and durability in various applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: The HMC427LP3 operates over a frequency range of XXXX to XXXX GHz, providing a versatile solution for generating local oscillator (LO) signals across a broad spectrum.
  • Output Power: It delivers a consistent output power level, ensuring reliable performance in critical signal generation tasks.
  • Phase Noise Performance: With exceptional phase noise characteristics, this VCO maintains signal purity and minimizes noise-related issues, which is crucial for high-fidelity communication systems.
  • Package: Enclosed in a compact 3x3 mm QFN package, the HMC427LP3 is designed for space-constrained applications without compromising on performance.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply requirements and making it easy to integrate into various circuit designs.
  • Temperature Stability: The device is engineered to perform consistently across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatility and performance of the HMC427LP3 make it suitable for a wide range of applications, including:

  • Fixed and mobile broadband wireless access systems
  • Industrial, scientific, and medical (ISM) band applications
  • Satellite communications systems
  • Test and measurement equipment
  • Electronic warfare and radar systems

With its robust design and superior performance, the HMC427LP3 from Analog Devices Inc. is an ideal choice for designers seeking a reliable VCO solution for their high-frequency communication systems.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess