EN
  • EN
  • DE

HMC427LP3ETR

Part No HMC427LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH 8GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type VSAT
Topology Absorptive
Frequency Range 0Hz ~ 8GHz
Isolation 32dB
Insertion Loss 1.6dB
Test Frequency 8GHz
P1dB 26dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Part Number Series HMC427
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808930-HMC427LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC427LP3ETR CAD Model

Description

The HMC427LP3ETR is a high-performance, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., renowned for their precision engineering in the field of high-frequency components. This LNA operates in a frequency range that makes it suitable for a variety of applications, including but not limited to, microwave radios, test equipment, military and space, as well as telecommunications infrastructure.

Key Features

  • Frequency Range: The HMC427LP3ETR operates efficiently across a broad frequency range, offering versatility for different applications.
  • Low Noise Figure: It boasts a low noise figure, which is critical for systems that require high sensitivity and minimal signal distortion.
  • High Gain: The device provides a high gain, ensuring amplified signals without significant loss of quality or power.
  • Power Efficiency: Designed with power efficiency in mind, this LNA consumes minimal power, which is essential for battery-powered or energy-conscious applications.
  • Surface-Mount Packaging: The HMC427LP3ETR comes in a surface-mount package, making it easy to integrate into various circuit boards and systems.

Applications

The versatility of the HMC427LP3ETR allows it to be used in a wide range of applications. It is particularly well-suited for high-frequency or RF applications where signal integrity and amplification are crucial. Some common use cases include:

  • Wireless/RF Communications
  • Satellite and Space Systems
  • Microwave Radios and VSAT
  • Test and Measurement Equipment
  • Defense and Military Electronics

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC427LP3ETR is no exception and is manufactured to meet these stringent requirements, ensuring consistent performance and longevity in all its applications.

Ordering Information

The part number HMC427LP3ETR is available for order, and interested clients are encouraged to contact Analog Devices or their authorized distributors for pricing and availability. With its advanced features and reliable performance, the HMC427LP3ETR is an excellent choice for designers and engineers looking for a superior LNA solution.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess