EN
  • EN
  • DE

HMC441LM1

Part No HMC441LM1
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 7.0 - 15.5 GHz | IC RF AMP GP 7GHZ-15.5GHZ 8SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 7GHz ~ 15.5GHz
P1dB 20dBm
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 90mA
Test Frequency 12.5GHz ~ 14GHz
Manufacturer Package 8-TQFN Exposed Pad
Supplier Device Package 8-SMT (5.08x5.08)
Family Part Number HMC441
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181295-HMC441LM1
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC441LM1 CAD Model

Description

Product Overview: HMC441LM1 by Analog Devices Inc.

The HMC441LM1 is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This versatile amplifier offers a wide frequency range and is ideally suited for a variety of applications, including test and measurement systems, satellite communications, and broadband telecom equipment.

Key Features:

  • Frequency Range: The HMC441LM1 operates over a broad frequency range from 6 GHz to 20 GHz, providing flexibility for use in multiple applications.
  • Gain: It delivers a high gain of 15 dB, which allows for significant signal amplification in microwave signal chains.
  • Output Power: With an output power of +19 dBm at 1 dB compression point, this amplifier can drive a variety of RF components without the need for additional stages.
  • Supply Voltage: The device operates on a single positive supply voltage of +5V, simplifying power supply design.
  • Package: Housed in a compact leadless surface-mount package, the HMC441LM1 is designed for easy integration into space-constrained designs.

Performance and Quality:

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The HMC441LM1 is no exception, offering excellent repeatability and performance consistency that engineers and designers can trust. With its robust design, the amplifier maintains stable operation over temperature and process variations, ensuring reliable performance in demanding environments.

Applications:

The versatility of the HMC441LM1 makes it suitable for a wide range of applications, including:

  • Fiber Optic Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Millimeter-wave and Microwave Radios
  • Test Equipment and Sensors
  • Communication Systems

Whether you are developing cutting-edge communication systems or designing high-precision test equipment, the HMC441LM1 from Analog Devices Inc. provides the performance you need to achieve exceptional results.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess