EN
  • EN
  • DE

HMC446TR

Part No HMC446TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH T-R 10W MMIC SOT26
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 824MHz
Frequency - Upper 894MHz
Isolation @ Frequency 35dB @ 894MHz (typ)
Insertion Loss @ Frequency 0.6dB @ 894MHz
IIP3 65dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5 V to 8 V
RF Type ISM
Case / Package SOT-26
Win Source Part Number 1043746-HMC446TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC446TR CAD Model

Description

Product Overview: HMC446TR by Analog Devices Inc.

The HMC446TR is a high-performance, passive double-balanced mixer product from Analog Devices Inc., a company renowned for its expertise in designing and manufacturing precision-engineered electronic components. This mixer is part of Analog Devices' Hittite Microwave products, which are known for their exceptional quality and reliability in demanding applications.

The HMC446TR is designed to operate over a wide frequency range, making it suitable for various RF (Radio Frequency) and IF (Intermediate Frequency) applications. The mixer's design ensures that it can handle a broad spectrum of frequencies, from 4 GHz to 8 GHz in the RF band, 4 GHz to 8 GHz in the LO (Local Oscillator) band, and DC to 4 GHz in the IF band, delivering versatility for designers in multiple market segments.

One of the key features of the HMC446TR is its excellent isolation performance, which minimizes the potential for signal leakage between ports. This characteristic is crucial for maintaining signal integrity and preventing unwanted interactions between the RF, LO, and IF signals. The mixer also boasts a wide dynamic range, which allows it to maintain performance across a range of signal levels without distortion.

The HMC446TR comes in a compact RoHS compliant SMT package, specifically the 6-lead SOT-26 package. This small form factor enables easy integration into space-constrained designs, while its surface-mount technology (SMT) compatibility facilitates streamlined manufacturing processes. The SOT-26 package is designed to meet the robustness requirements for high-volume commercial applications, as well as the precision needed for sensitive military and aerospace systems.

Applications for the HMC446TR are diverse and include use in point-to-point and point-to-multipoint radios, test equipment, and sensor systems. Its ability to operate at microwave frequencies makes it an ideal choice for modern communication systems, where high-frequency performance is critical.

Analog Devices Inc. provides detailed technical documentation, including datasheets and application notes, to support designers in implementing the HMC446TR into their projects. With its high performance and flexibility, the HMC446TR is a testament to Analog Devices' commitment to providing innovative solutions for complex electronic challenges.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess