EN
  • EN
  • DE

HMC462LP5E

Part No HMC462LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 2GHZ-20GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 14dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 66mA
Test Frequency 10GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC462
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846730-HMC462LP5E
Ultra Librarian 3D Model Ultra Librarian HMC462LP5E CAD Model

Description

Analog Devices Inc. HMC462LP5E RF Amplifier

The HMC462LP5E is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of the Hittite Microwave product line, which is known for delivering exceptional quality and performance in RF, microwave, and millimeter-wave applications. The HMC462LP5E is specifically engineered to provide excellent gain and dynamic range, making it an ideal choice for a wide range of demanding applications.

Constructed with GaAs PHEMT/HEMT technology, the HMC462LP5E operates within a frequency range of 0.01 GHz to 20 GHz, providing a broad spectrum of uses from low-frequency contexts to higher microwave frequencies. This makes the amplifier versatile for use in various communication systems, electronic warfare, test equipment, and radar applications.

Key features of the HMC462LP5E include a high gain of 11 dB, a P1dB output power of +19 dBm, and an output IP3 of +30 dBm, which collectively ensure a strong and clear signal amplification with minimal distortion. Additionally, the amplifier has a noise figure of 3.5 dB, which is particularly low for such a wideband device, thereby preserving signal integrity by minimizing noise.

The HMC462LP5E comes in a compact 5x5 mm QFN (Quad Flat No-leads) package, which is conducive to space-constrained applications. Its surface-mount design allows for easier integration into PCBs (Printed Circuit Boards), providing a robust solution for modern electronic designs that require high-density component placement.

For thermal management, the device operates within a temperature range of -40°C to +85°C, ensuring reliability and consistent performance even under varying environmental conditions. Analog Devices Inc. provides comprehensive technical support and detailed datasheets, which include application notes and design resources to facilitate the integration of the HMC462LP5E into various systems.

In summary, the HMC462LP5E RF amplifier from Analog Devices Inc. is a high-quality, versatile component that meets the stringent requirements of modern RF and microwave applications. Its wide frequency range, high gain, and low noise figure make it an excellent choice for designers looking to enhance their communication systems with reliable and efficient signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess