EN
  • EN
  • DE

HMC465LP5E

Part No HMC465LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MODULATOR DRIVER AMPLIFIER, DC - 20 GHz | IC RF AMP GP 0HZ-20GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 20GHz
P1dB 23dBm
Gain 15dB
Noise Figure 3dB
RF Type General Purpose
Supply Voltage (V) 8V
Supply Current 160mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC465
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181313-HMC465LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC465LP5E CAD Model

Description

    

Analog Devices Inc. - HMC465LP5E

    

The HMC465LP5E from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed for a broad range of RF and microwave applications. This versatile amplifier is housed in a compact 5x5 mm QFN leadless package, making it suitable for integration into space-constrained designs.

        

Key Features

    
            
  • Frequency Range: The HMC465LP5E operates over a wide frequency range from 0.5 GHz to 20 GHz, providing flexibility for use in various applications including test and measurement systems, microwave radios, and military and space equipment.
  •         
  • Gain: It delivers high gain, typically 13 dB, allowing for significant signal amplification with minimal external components.
  •         
  • Output Power: The product offers a high output power of +25 dBm at 1 dB compression point, making it capable of driving complex loads with ease.
  •         
  • Low Noise Figure: With a low noise figure of 3.5 dB, the HMC465LP5E ensures excellent signal integrity, making it ideal for sensitive RF and microwave receiver applications.
  •         
  • Supply Voltage: The amplifier operates on a single positive supply voltage, simplifying the power supply design.
  •         
  • Leadless QFN Package: The leadless 5x5 mm QFN package is not only space-efficient but also offers excellent thermal performance.
  •     
        

Applications

    

The HMC465LP5E is designed to meet the requirements of a wide array of applications, including:

    
            
  • Point-to-Point and Point-to-Multipoint Radios
  •         
  • Military and Space
  •         
  • Test Instrumentation
  •         
  • Fiber Optic Applications
  •         
  • Communication Systems
  •     
        

With its broad frequency range, high gain, and robust output power, the HMC465LP5E is a highly capable component for designers looking to improve their RF and microwave systems. Analog Devices Inc. brings its expertise in high-frequency design to deliver a reliable and efficient amplifier solution with the HMC465LP5E.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.7519 $250.7519
2+ $224.8121 $449.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess