EN
  • EN
  • DE

HMC470ALP3

Part No HMC470ALP3
Manufacturer Analog Devices Inc.
Description 1 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1181316-HMC470ALP3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC470ALP3 CAD Model

Description

Introducing the HMC470ALP3 Voltage Variable Attenuator from Analog Devices Inc.

The HMC470ALP3 is a state-of-the-art voltage variable attenuator (VVA) designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product stands out for its exceptional precision and reliability, serving a wide range of applications in the RF and microwave industries.

Key Features

  • Frequency Range: The HMC470ALP3 operates over a broad frequency range from DC to 6 GHz, making it highly versatile for various applications including cellular infrastructure, microwave radio, military and space, and test equipment.
  • Attenuation Range: It offers an attenuation range of 0 to 31 dB, with a 0.5 dB LSB step, allowing for fine control over signal levels.
  • High Linearity: With an IIP3 of +55 dBm, this VVA provides excellent linearity, ensuring minimal distortion in signal processing applications.
  • Single Positive Control Line: The HMC470ALP3 requires only a single positive control voltage ranging from 0 to +5V, simplifying the interface and reducing the complexity of the control circuitry.
  • Low Insertion Loss: The device boasts a low insertion loss, typically 1.7 dB at 2 GHz, which helps to maintain signal integrity and reduce power loss.
  • Compact Package: Enclosed in a 3x3 mm QFN package, the HMC470ALP3 is designed for space-constrained applications without compromising performance.

Applications

The versatility of the HMC470ALP3 allows it to be used in a variety of settings. It is particularly well-suited for:

  • Variable gain amplifiers
  • Power level control
  • Transmitter/receiver modules
  • IF and RF signal processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC470ALP3 is no exception. With robust construction and adherence to stringent quality standards, this VVA is built for endurance and consistent performance, even in demanding environments.

Whether you're designing sophisticated communication systems or precise test equipment, the HMC470ALP3 from Analog Devices Inc. offers the accuracy and reliability that professionals demand. Its combination of high performance, wide frequency range, and precise attenuation control makes it a prime choice for your RF and microwave attenuator needs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess