EN
  • EN
  • DE

HMC470LP3TR

Part No HMC470LP3TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 1DB-31DB 16VFQFN / RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 0 Hz ~ 3 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC470
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873764-HMC470LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC470LP3TR CAD Model

Description

Analog Devices Inc. HMC470LP3TR Voltage Variable Attenuator

The HMC470LP3TR from Analog Devices Inc. is a high-performance Voltage Variable Attenuator (VVA) designed for RF and microwave applications. This precision device is housed in a compact 3x3 mm QFN leadless package, making it an excellent choice for space-constrained applications where performance cannot be compromised.

With its wide frequency range from DC to 3 GHz, the HMC470LP3TR offers versatility for a variety of uses, including but not limited to wireless infrastructure, broadband, EW, and test equipment. Its voltage control feature allows for a smooth transition between attenuation levels, providing precise control over signal strength for optimal system performance.

The HMC470LP3TR boasts an impressive attenuation range of 0 to 31 dB with a high level of accuracy and minimal insertion loss. This feature ensures that the signal integrity is maintained while allowing for fine-tuning of signal levels within the system. The device operates with control voltages from 0 to +5V, providing designers with flexibility in various circuit configurations.

The VVA's exceptional linearity over the entire attenuation and frequency range makes it an ideal choice for maintaining signal fidelity in both analog and digital modulation schemes. Moreover, the HMC470LP3TR features a low current consumption, which is critical for power-sensitive applications.

Engineers can rely on the robustness of the HMC470LP3TR, which is built to meet the stringent requirements of the industrial and military markets. Its performance is characterized by a high IP3 (third-order intercept point), which indicates its ability to handle high power levels without distortion, a crucial attribute for maintaining signal clarity in complex RF systems.

In summary, the HMC470LP3TR from Analog Devices Inc. is a state-of-the-art Voltage Variable Attenuator that combines a wide operational frequency range, precise attenuation control, and excellent linearity, all packaged in a small footprint suitable for high-density integration. It is an ideal solution for engineers looking to enhance the performance of their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess