EN
  • EN
  • DE

HMC476MP86E

Part No HMC476MP86E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 6 GHz | IC RF AMP CELLULAR 0HZ-6GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 12dBm
Gain 20dB
Noise Figure 2.5dB ~ 3.5dB
RF Type Cellular, CATV
Supply Voltage (V) 5V ~ 12V
Supply Current 35mA
Manufacturer Package SOT-86
Family Part Number HMC476
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181326-HMC476MP86E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC476MP86E CAD Model

Description

The HMC476MP86E is a high-performance, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This LNA operates in the frequency range of 0.01 GHz to 4 GHz, making it an ideal choice for a wide array of RF and microwave applications.

Key Features

  • Frequency Range: The HMC476MP86E offers a broad frequency range, catering to various applications from DC to 4 GHz.
  • High Gain: With a high gain of 16 dB at 2 GHz, this LNA can significantly amplify weak signals without compromising the signal integrity.
  • Low Noise Figure: Boasting a low noise figure of 2.5 dB, the HMC476MP86E ensures that the signal-to-noise ratio is maintained, providing clear and precise amplification.
  • Power Efficiency: The device operates on a single supply voltage of +3.3V to +5V, offering efficient power consumption while maintaining its high-performance characteristics.
  • Packaging: Housed in a space-saving 86-lead 4x4mm QFN package, the HMC476MP86E is designed for easy integration into space-constrained designs.

Applications

The versatile nature of the HMC476MP86E LNA makes it suitable for a variety of applications, including:

  • Wireless/RF Communications
  • Test Equipment and Sensors
  • Satellite and Space Systems
  • Defense and Military Electronics
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC476MP86E is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of various industries.

For engineers and designers looking for an LNA that delivers exceptional performance without sacrificing power efficiency, the HMC476MP86E from Analog Devices Inc. is an outstanding option. Its combination of broad frequency range, high gain, low noise figure, and compact packaging makes it a versatile and reliable choice for enhancing RF and microwave signal chains.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
20+ $6.0684 $121.3680
30+ $5.8593 $175.7790
43+ $5.4412 $233.9716
56+ $5.2310 $292.9360
69+ $5.0219 $346.5111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,101 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess