EN
  • EN
  • DE

HMC481MP86

Part No HMC481MP86
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5.0 GHz | IC RF AMP GP 0HZ-5GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 20dBm
Gain 20dB
Noise Figure 3.5dB ~ 4.5dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 12V
Supply Current 74mA
Manufacturer Package SOT-86
Family Part Number HMC481
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181333-HMC481MP86
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC481MP86 CAD Model

Description

The HMC481MP86 from Analog Devices Inc. is a high-performance, GaAs MMIC PHEMT (pseudomorphic high electron mobility transistor) distributed power amplifier die that operates between DC and 28 GHz. This versatile amplifier offers a balance of wideband performance and efficiency, making it an ideal choice for a variety of applications in test instrumentation, defense, and communications.

Key Features

  • Frequency Range: The HMC481MP86 operates over a broad frequency range from DC to 28 GHz, ensuring its adaptability to various high-frequency applications.
  • Gain: It provides 13 dB of gain at mid-band frequencies, which allows for significant signal amplification without the need for additional stages.
  • Output Power: With a +29 dBm of saturated output power (P1dB), this amplifier can deliver strong signal levels, which is crucial for driving subsequent components in a signal chain.
  • Output IP3: The device exhibits an excellent third-order intercept (Output IP3) of +42 dBm, indicating its ability to maintain signal integrity in the presence of strong interference or in complex signal environments.
  • Supply Voltage: It operates on a supply voltage of +5V, which is compatible with standard power supplies used in electronic equipment.
  • Efficiency: The HMC481MP86 is designed for efficient operation, minimizing power consumption and heat generation, which is critical for maintaining performance in high-density designs.

Applications

The HMC481MP86 is suitable for a wide range of applications, including:

  • Test and measurement equipment
  • Telecommunications infrastructure
  • Military radar and electronic warfare systems
  • Satellite communications
  • Fiber optic applications

Package and Quality

The device is offered in a compact, bare die form that allows for integration into a variety of system-in-package (SiP) or multi-chip module (MCM) designs. Analog Devices Inc. is known for its commitment to quality, ensuring that the HMC481MP86 meets stringent reliability and performance standards.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0979 $63.6853
16+ $7.4648 $119.4368
24+ $7.2315 $173.5560
34+ $6.9981 $237.9354
43+ $6.7648 $290.8864
58+ $6.0649 $351.7642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess