EN
  • EN
  • DE

TB62207BFG

Part No TB62207BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355483-TB62207BFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62207BFG CAD Model

Description

The TB62207BFG is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring precise motor control, offering a compact and efficient solution for driving two-phase bipolar stepping motors. This driver integrates features such as built-in protection circuits and current control capabilities, making it suitable for a wide range of industrial and consumer applications.

Applications

  • Office automation equipment: Printers, scanners, and copiers.
  • Factory automation equipment: Robotics, assembly lines, and CNC machines.
  • Amusement machines: Gaming machines and vending machines.
  • Home appliances: Air conditioners, refrigerators, and washing machines.
  • Industrial Equipment: Textile machines, ATMs, and other precision motion control systems.

Features

  • PWM Chopper Type: Allows for precise current control and efficient motor driving.
  • Bipolar Stepping Motor Driver: Specifically designed for two-phase bipolar stepping motors.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to protect the driver and the motor.
  • Compact Package: Space-saving design for integration into various applications.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Constant Current Control: Ensures stable motor operation even with varying load conditions.

Benefits

  • Precise Motor Control: Enables accurate positioning and smooth motor operation.
  • High Efficiency: Minimizes power consumption and reduces heat generation.
  • Robust Protection: Safeguards against potential damage from overcurrent, overvoltage, and overheating.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the overall system design.
  • Reliable Performance: Ensures consistent and reliable operation in various environments.
  • Compact Solution: Saves space and allows for integration into smaller devices.

Additional Details

The TB62207BFG typically operates on a single power supply. Specific voltage and current ratings can vary depending on the configuration and application. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device utilizes PWM (Pulse Width Modulation) to regulate the current flowing through the motor windings, which provides smooth and efficient motor control. Its comprehensive protection features significantly enhance its reliability and longevity in demanding applications.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9312 $57.9360
75+ $1.5847 $118.8525
115+ $1.5350 $176.5250
160+ $1.4853 $237.6480
205+ $1.4357 $294.3185
270+ $1.2878 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 793 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess