EN
  • EN
  • DE
  • IT

HMC482ST89TR

Part No HMC482ST89TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 22.5dBm
Gain 19dB
Noise Figure 5.5dB
RF Type WiMax, WLAN
Voltage - Supply 6V ~ 12V
Current - Supply 110mA
Test Frequency 5GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC482
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354578-HMC482ST89TR
Ultra Librarian 3D Model Ultra Librarian HMC482ST89TR CAD Model

Description

Product Overview: HMC482ST89TR

The HMC482ST89TR from Analog Devices Inc. is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC (Monolithic Microwave Integrated Circuit) amplifier designed to meet the needs of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing advanced solutions for signal processing and amplification across various industries.

Key Features

  • Frequency Range: The HMC482ST89TR operates over a broad frequency range, making it suitable for diverse applications including telecom infrastructure, satellite communications, and test equipment.
  • Gain: It offers a high gain which ensures strong signal amplification, critical for maintaining signal integrity in complex systems.
  • Output Power: With its robust output power, this amplifier can drive signals to the necessary levels required for both transmitting and receiving functions.
  • Linearity: The excellent linearity of the HMC482ST89TR minimizes distortion, which is crucial for maintaining the quality of the transmitted signal, especially in communication systems.
  • Package: Encased in an ST-89 surface-mount package, the HMC482ST89TR is designed for easy integration into a wide range of electronic assemblies.
  • Supply Voltage: The device operates with a single supply voltage, simplifying power supply design and management.

Applications

  • Telecommunications
  • Satellite Communications
  • Test and Measurement Equipment
  • Military and Space
  • Point-to-Point and Point-to-Multipoint Radios

The HMC482ST89TR is an example of Analog Devices' expertise in creating components that boost the performance and reliability of high-frequency systems. It is designed to offer consistent performance, durability, and reliability, which are the hallmarks of Analog Devices Inc. products. As a trusted component in RF and microwave signal chains, the HMC482ST89TR stands out for its ability to deliver superior performance in a compact and efficient package.

Whether you're developing systems for communication, aerospace, defense, or test and measurement, the HMC482ST89TR provides the quality and performance expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess