EN
  • EN
  • DE

HMC485MS8G

Part No HMC485MS8G
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH IP3 GaAs MMIC MIXER with INTEGRATED LO AMPLIFIER, 1.7 - 2.2 GHz | IC MMIC MIXER HI IP3 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type W-CDMA, CDMA, GSM, UMTS
Frequency 1.7GHz ~ 2.4GHz
Number of Mixers 1
Noise Figure 9.8dB
Secondary Attributes Up/Down Converter
Supply Current 45mA
Supply Voltage (V) 5V
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC485
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181341-HMC485MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC485MS8G CAD Model

Description

Product Overview: HMC485MS8G from Analog Devices Inc.

The HMC485MS8G is a high-performance, GaAs PHEMT MMIC Amplifier designed and manufactured by Analog Devices Inc. This versatile amplifier is well-suited for a range of applications including test equipment, military, and space as well as telecommunications infrastructure. With its robust design and state-of-the-art performance, the HMC485MS8G is engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • Frequency Range: The HMC485MS8G operates over a wide frequency range from 2 GHz to 22 GHz, making it an excellent choice for a variety of RF and microwave applications.
  • Gain: It offers a high gain of 13 dB which is beneficial for signal amplification in complex systems.
  • Output Power: The P1dB output power at 22 GHz is 19 dBm, ensuring strong signal transmission even at high frequencies.
  • Supply Voltage: A single positive supply voltage of +5V is required for operation, simplifying the power supply design.
  • Package: The device comes in an MSOP8G package, which is compact and suitable for space-constrained applications.

Applications

  • Fiber Optic Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC485MS8G is no exception. It is built to the highest standards to ensure reliable operation under various conditions. Whether it's for a mission-critical military application or a high-precision test system, this amplifier is designed to perform consistently and effectively.

Support and Resources

Comprehensive technical support and resources are available for the HMC485MS8G, including detailed datasheets, application notes, and reference designs. Analog Devices Inc. provides extensive support to help integrate this amplifier into your design with ease.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess