EN
  • EN
  • DE

HMC490-SX

Part No HMC490-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT DBS 12GHZ-16GHZ DIE / RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 12GHz ~ 16GHz
P1dB 25dBm
Gain 23dB
Noise Figure 2.5dB
RF Type VSAT, DBS
Voltage - Supply 5V
Current - Supply 200mA
Test Frequency 12GHz ~ 16GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-HMC490-SX,HMC490SX,1127-2590,1127-2590-ND,-2735-HMC490-SX
Standard Package 2
Win Source Part Number 1063032-HMC490-SX
Ultra Librarian 3D Model Ultra Librarian HMC490-SX CAD Model

Description

The HMC490-SX from Analog Devices Inc. is a high-performance GaAs MMIC PHEMT (pseudomorphic high electron mobility transistor) distributed power amplifier die that operates between DC to 20 GHz. This versatile amplifier offers a wide frequency range, making it suitable for a variety of applications including test instrumentation, military radar, EW (electronic warfare), ECM (electronic countermeasures), and space systems.

With its robust design, the HMC490-SX provides excellent gain and output power performance. It delivers 13 dB of gain with a +28 dBm output power at 1 dB gain compression (P1dB) and a 22 dBm output third-order intercept (OIP3) at 18 GHz. The input and output of the amplifier are matched to 50 Ohms with a return loss better than 12 dB, simplifying integration into a wide range of systems without the need for external matching components.

The HMC490-SX is fabricated using Analog Devices' proprietary gallium arsenide technology, which offers a high level of integration and reliability. This technology allows the amplifier to achieve a high level of performance in terms of gain flatness, which is typically ±0.5 dB over the full frequency range, ensuring consistent signal amplification across all frequencies.

Additionally, the HMC490-SX features a wide dynamic range and a balanced design that reduces even-order harmonics and improves isolation. This makes the amplifier ideal for complex signal chains where linearity and high dynamic range are critical. The die is passivated for increased reliability and moisture protection, ensuring that it can withstand harsh environments and maintain performance over time.

For ease of implementation, the HMC490-SX is available in a bare die form, allowing for flexible integration into custom packages or multi-chip modules (MCMs). This provides designers with the freedom to incorporate the amplifier into a variety of system configurations, taking advantage of its high performance and compact size.

In summary, the HMC490-SX is a testament to Analog Devices' commitment to providing advanced RF and microwave signal processing solutions. Its high performance, wide frequency range, and ease of integration make it a top choice for designers seeking to enhance their high-frequency signal chains.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess