EN
  • EN
  • DE

HMC490LP5E

Part No HMC490LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE HIGH IP3 AMPLIFIER, 12 - 16 GHz | IC RF AMP VSAT 12GHZ-16GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 12GHz ~ 16GHz
P1dB 25dBm
Gain 23dB
Noise Figure 2.5dB
RF Type VSAT, DBS
Supply Voltage (V) 5V
Supply Current 200mA
Test Frequency 12GHz ~ 16GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC490
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181345-HMC490LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC490LP5E CAD Model

Description

Product Overview: HMC490LP5E by Analog Devices Inc.

The HMC490LP5E, crafted by the renowned Analog Devices Inc., is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) power amplifier that operates within the frequency range of 14 to 18 GHz. This device is designed to deliver exceptional output power, gain, and efficiency, making it an ideal choice for applications in point-to-point radios, VSAT, military & space, and radar systems.

Key Features

  • Frequency Range: The HMC490LP5E operates efficiently over the 14 to 18 GHz frequency range, accommodating various high-frequency applications.
  • Output Power: It delivers a high output power level, with 22 dBm of saturated power, ensuring strong signal transmission capabilities.
  • Gain: With a high gain of 19 dB, this amplifier can significantly boost signal strength, improving overall system performance.
  • Power Efficiency: The device is designed to provide a power-added efficiency (PAE) of 25%, optimizing power consumption for the system in which it is implemented.
  • Package: The HMC490LP5E comes in a compact 5x5 mm QFN leadless package, which saves valuable board space and is suitable for array applications.

Applications

The versatility of the HMC490LP5E allows it to be used across a wide array of high-frequency applications:

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military and space communication equipment
  • Radar and sensor systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality and reliability, and the HMC490LP5E is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for mission-critical applications. The robust design of the HMC490LP5E is intended to deliver consistent performance even under harsh environmental conditions, making it a trustworthy component for your high-frequency system needs.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4851 $65.4851
2+ $53.7314 $107.4628
3+ $52.0523 $156.1569
4+ $50.3732 $201.4928
6+ $48.6941 $292.1646
7+ $43.6568 $305.5976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess