EN
  • EN
  • DE

HMC521ALC4TR

Part No HMC521ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24CLCC / RF Mixer IC Radar 8.5GHz ~ 13.5GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type Radar
Frequency 8.5GHz ~ 13.5GHz
Number of Mixers 2
Mounting SMD (SMT)
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC521
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC521ALC4TR-ND,505-HMC521ALC4TR,505-HMC521ALC4TRCT,505-HMC521ALC4TRDKR
Standard Package 100
Win Source Part Number 1025947-HMC521ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC521ALC4TR CAD Model

Description

Product Overview: HMC521ALC4TR by Analog Devices Inc.

The HMC521ALC4TR is a high-performance MMIC (Monolithic Microwave Integrated Circuit) by Analog Devices Inc., designed to cater to the demanding needs of RF (Radio Frequency) and microwave applications. This product is a testament to Analog Devices' commitment to providing cutting-edge technology and high-quality components for the electronics market.

Key Features and Benefits

  • High Frequency Range: The HMC521ALC4TR operates over a broad frequency range, making it suitable for a wide array of applications, from telecommunications to radar systems.
  • Low Noise Figure: With its low noise figure, this MMIC ensures excellent signal integrity, which is critical for high-performance communication systems.
  • High Linearity: The device offers high linearity, which is essential for maintaining signal fidelity, especially in complex modulation schemes.
  • Compact Package: Housed in a compact 4x4 mm QFN package, the HMC521ALC4TR saves valuable board space while still delivering robust performance.
  • Integration: The integration of multiple functions into a single chip simplifies design and can lead to reduced system costs and increased reliability.

Applications

The versatile nature of the HMC521ALC4TR makes it an ideal choice for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its stringent quality control measures, and the HMC521ALC4TR is no exception. It is manufactured to meet the highest standards of quality and reliability, ensuring that it performs to specifications in even the most challenging environments.

Conclusion

The HMC521ALC4TR from Analog Devices Inc. is a powerful MMIC that combines frequency agility, low noise, and high linearity in a small package. Whether for commercial, industrial, or military applications, this component is designed to deliver superior performance and reliability, making it a go-to choice for designers and engineers looking to create state-of-the-art RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess