EN
  • EN
  • DE

HMC542BLP4E

Part No HMC542BLP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 50OHM 24QFN / RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 560mW 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Attenuation Value 31.5dB
Frequency Range 0 Hz ~ 4 GHz
Power (Watts) 560mW
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC542
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813237-HMC542BLP4E
Ultra Librarian 3D Model Ultra Librarian HMC542BLP4E CAD Model

Description

Product Overview: HMC542BLP4E

The HMC542BLP4E from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to provide exceptional RF and IF frequency range coverage. This mixer is a part of the company's Hittite Microwave Products from Analog Devices and is known for its robust design and versatility in various applications, from military to commercial communication systems.

Key Features and Benefits

  • Broadband Frequency Range: The HMC542BLP4E operates over a wide range of frequencies, supporting RF and LO frequencies from 6 GHz to 26 GHz and IF frequencies from DC to 8.5 GHz. This wideband capability makes it suitable for a variety of applications in different market segments.
  • High Isolation: With excellent isolation between the ports, the mixer minimizes signal leakage and preserves signal integrity, which is crucial for high-performance systems.
  • High Linearity: The device exhibits high linearity, which is essential for maintaining signal fidelity and reducing distortion in complex signal environments.
  • Conversion Loss: The HMC542BLP4E provides a typical conversion loss of 9 dB, ensuring efficient signal conversion from RF to IF.
  • Package: Housed in a compact 4x4 mm QFN package, the mixer is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC542BLP4E makes it an ideal choice for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Commercial and satellite communications

With its robust performance and flexible usage, the HMC542BLP4E from Analog Devices Inc. stands out as a reliable component for designers looking to enhance their RF and IF systems. Whether it's for data transmission in telecommunications or precision measurements in test equipment, this mixer delivers quality and consistency in a variety of demanding scenarios.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2266 $52.2660
24+ $4.2885 $102.9240
37+ $4.1545 $153.7165
50+ $4.0205 $201.0250
65+ $3.8865 $252.6225
87+ $3.4844 $303.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess