EN
  • EN
  • DE

HMC547LC3TR

Part No HMC547LC3TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 28GHZ 16CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Switch IC General Purpose SPDT 28 GHz 50Ohm 16-CSMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 16-VFCQFN Exposed Pad
Case / Package 16-CSMT (3x3)
Family Name HMC547
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1766-2, 1127-1766-1, 1127-1766-6
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920448-HMC547LC3TR
Ultra Librarian 3D Model Ultra Librarian HMC547LC3TR CAD Model

Description

Analog Devices Inc. HMC547LC3TR: High-Performance RF Switch

The HMC547LC3TR from Analog Devices Inc. is a cutting-edge RF (Radio Frequency) switch that is designed to cater to the demanding requirements of high-frequency and broadband applications. This high-performance component is a testament to Analog Devices' commitment to providing advanced solutions for RF signal routing in various electronic systems.

With its wide frequency range from DC to 20 GHz, the HMC547LC3TR offers exceptional versatility, making it suitable for a broad spectrum of applications, including but not limited to wireless infrastructure, test equipment, and satellite communication systems. Its non-reflective single-pole, double-throw (SPDT) configuration ensures that it can efficiently switch between two output ports without signal reflection, which is crucial for maintaining signal integrity in high-speed communication systems.

The device boasts an impressive insertion loss of 1.6 dB typical at 20 GHz, which minimizes the loss of signal power during the switching process. This feature, combined with its high isolation of 45 dB typical at 20 GHz, ensures that crosstalk between channels is significantly reduced, resulting in clearer and more reliable signal transmission.

One of the standout features of the HMC547LC3TR is its fast switching speed. With a rise and fall time of just 1 ns and a delay of 9 ns, it can quickly switch between states, which is essential for applications that require rapid signal routing changes. The switch operates using a single positive control voltage from 0 to +5V, simplifying the control interface and reducing the complexity of the overall design.

Encased in a compact 3x3 mm ceramic QFN package, the HMC547LC3TR is designed for space-constrained applications where size and weight are critical considerations. The switch is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Overall, the HMC547LC3TR from Analog Devices Inc. is a robust and efficient solution for designers who require a high-quality RF switch that delivers excellent performance across a wide range of frequencies. Its combination of low insertion loss, high isolation, and fast switching capabilities make it an invaluable component in the development of sophisticated RF systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess