EN
  • EN
  • DE

HMC553LC3BTR

Part No HMC553LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
RF Type General Purpose
Frequency 7GHz ~ 14GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Win Source Part Number HMC553LC3BTR-146999
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC553LC3BTR CAD Model

Description

Analog Devices Inc. HMC553LC3BTR - High-Performance MMIC

The HMC553LC3BTR from Analog Devices Inc. is a state-of-the-art monolithic microwave integrated circuit (MMIC) designed to deliver exceptional performance in a wide range of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of the communications, aerospace, and defense industries.

Key Features

  • Frequency Range: The HMC553LC3BTR operates over a broad frequency range, making it versatile for various applications in the microwave spectrum.
  • High Isolation: It offers high isolation between its ports, which is essential for applications where signal integrity is critical.
  • Low Insertion Loss: The device is engineered to have low insertion loss, thereby ensuring efficient signal transmission with minimal power loss.
  • Non-Reflective Design: Its non-reflective design minimizes signal reflections, which can degrade performance in complex RF systems.
  • Surface-Mount Package: The HMC553LC3BTR comes in a compact 3x3 mm surface-mount package, suitable for high-density circuit designs.

Applications

The versatility of the HMC553LC3BTR allows it to be used in a variety of applications, including:

  • Test and measurement equipment
  • Military and space
  • Wireless infrastructure
  • Satellite communications
  • Fiber optic systems

Product Specifications

The HMC553LC3BTR is built to meet rigorous standards and specifications, ensuring reliability and performance:

  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with standard power supplies used in electronic equipment.
  • Operating Temperature: This MMIC can perform over a wide temperature range, ensuring stability and functionality in various environments.
  • Quality and Reliability: Analog Devices Inc. is known for its high-quality products, and the HMC553LC3BTR is no exception. It undergoes stringent quality control and testing to ensure reliability.

Overall, the HMC553LC3BTR from Analog Devices Inc. is a highly capable component that is an essential building block for any RF/microwave system designer seeking performance and reliability.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $554.9143 $554.9143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess