EN
  • EN
  • DE

HMC560

Part No HMC560
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC FUNDAMENTAL MIXER, 24 - 40 GHz | IC MMIC MIXER DBL-BAL DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Frequency 24GHz ~ 40GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC560
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181404-HMC560
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC560 CAD Model

Description

The HMC560 is a high-performance, monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc. This state-of-the-art component is part of Analog Devices' extensive range of radio frequency (RF) and microwave devices, offering advanced solutions for a wide array of applications.

Engineered to deliver exceptional phase noise performance and high output power, the HMC560 operates within the frequency range of 6.3 GHz to 6.9 GHz, making it an ideal choice for demanding applications such as point-to-point radios, satellite communication systems, and military radars.

The VCO's robust design features an integrated resonator, negative resistance device, and varactor diode, which together enable a clean, stable frequency output that can be precisely controlled via an applied voltage. This precise control allows for seamless tuning and integration into various systems that require high-frequency stability and low phase noise characteristics.

The HMC560 is also characterized by its wide voltage tuning range, which provides designers with the flexibility to achieve the desired frequency without compromising performance. With an output power of +5 dBm, the device ensures a strong signal for subsequent stages in the signal chain, reducing the need for additional amplification.

Packaged in a compact, RoHS-compliant, 3x3 mm surface-mount leadless package, the HMC560 is designed for easy integration into space-constrained applications while providing excellent thermal performance. Its small footprint and compatibility with standard manufacturing processes make it a convenient and reliable choice for both prototyping and mass production.

In summary, Analog Devices' HMC560 is a versatile, high-quality VCO that stands out for its exceptional performance in high-frequency applications. It exemplifies Analog Devices' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess