EN
  • EN
  • DE

HMC572LC5TR

Part No HMC572LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC IQ DOWNCONVERTER 32SMD / RF IC Downconverter Radar 24GHz ~ 28GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Downconverter
Frequency 24GHz ~ 28GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC572
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813029-HMC572LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC572LC5TR CAD Model

Description

Product Overview: HMC572LC5TR by Analog Devices Inc.

The HMC572LC5TR is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This state-of-the-art device is engineered to deliver exceptional RF (Radio Frequency) performance for a wide range of applications, including point-to-point radios, military and space, fiber optics, and test instrumentation.

Key Features:

  • Frequency Range: The HMC572LC5TR operates over a broad frequency range, making it highly versatile for various applications.
  • Gain: It provides a high gain, which ensures amplified signal strength for the input signals.
  • Output Power: The device is capable of delivering substantial output power, contributing to its efficiency in signal amplification.
  • Power Added Efficiency (PAE): With its excellent PAE, the HMC572LC5TR ensures that power consumption is minimized while maximizing the power amplification.
  • Package: Housed in a compact LC5 package, the product offers a space-saving solution without compromising on performance.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Satellite Communications
  • Fiber Optic Applications
  • Test Instrumentation

The HMC572LC5TR is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for RF and microwave applications. The device is fabricated using advanced pHEMT technology, which ensures low noise figures and high linearity. This combination is critical for maintaining signal integrity in complex communication systems.

Whether for commercial telecommunications infrastructure or for stringent military and space specifications, the HMC572LC5TR stands out as a reliable and high-quality component. Its robust construction and proven design are backed by Analog Devices Inc.'s reputation for excellence in the semiconductor industry. Integrating the HMC572LC5TR into your design will elevate the performance of your RF systems to new heights.

For more detailed specifications, application circuits, and performance data, customers are advised to refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6485 $80.6485
2+ $66.1731 $132.3462
3+ $64.1052 $192.3156
4+ $62.0373 $248.1492
5+ $59.9694 $299.8470
6+ $53.7657 $322.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess