EN
  • EN
  • DE

M5M28F101VP-10

Part No M5M28F101VP-10
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074191-M5M28F101VP-10
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M28F101VP-10 CAD Model

Description

The M5M28F101VP-10 is a 1M-bit (128K x 8) Flash memory chip manufactured by Mitsubishi Electric. It is a non-volatile memory solution that allows for in-system electrical erasure and programming. The 'VP' likely signifies the package type and operating voltage, while the '-10' indicates the access time.

Applications:

  • Embedded Systems: Used to store firmware, configuration data, and boot loaders in embedded applications.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable devices for storing program code and data.
  • Network Devices: Utilized in routers, switches, and other networking equipment to store operating system and configuration information.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features:

  • 1M-bit (128K x 8) capacity: Provides a significant amount of non-volatile memory storage.
  • In-system programmable: Enables easy firmware updates and modifications without removing the device from the circuit board.
  • Fast access time: Offers an access time of 100ns, enabling quick data retrieval.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • TTL compatible inputs/outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Sector Erase Capability: Allows specific memory sectors to be erased independently, optimizing programming time and efficiency.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity and reliability.
  • Reprogrammability: Facilitates easy firmware updates and modifications in the field, extending product lifespan.
  • Fast access time: Improves system performance and responsiveness by minimizing data retrieval latency.
  • Low power consumption: Extends battery life in portable devices, reducing the need for frequent recharging.
  • Simplified system design: Easy integration with standard TTL logic and single voltage operation simplifies system design and reduces costs.

Additional Details:

The M5M28F101VP-10 is typically available in a variety of package types, including SOP, TSOP, and PLCC. The Flash memory technology allows for a high number of erase/program cycles. Programming and erasing are performed electrically, eliminating the need for UV light exposure. The VP designation may indicate specific temperature range or packaging characteristics. This Flash memory is a cost-effective and reliable solution for embedded systems requiring non-volatile storage with in-system programmability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess