EN
  • EN
  • DE

HMC587LC4B

Part No HMC587LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description WIDEBAND MMIC VCO w/ BUFFER AMPLIFIER, 5 - 10 GHz | IC OSC VCO WIDEBAND 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function VCO, Buffer Amp
Frequency 5GHz ~ 10GHz
RF Type Radar
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC587
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181419-HMC587LC4B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC587LC4B CAD Model

Description

The HMC587LC4B is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc., a leader in high-performance analog technology. This VCO integrates resonators, negative resistance devices, and varactor diodes to provide a tunable frequency range, making it an excellent choice for applications requiring a high-quality, stable signal source.

Key Features

  • Frequency Range: The HMC587LC4B operates over a frequency range of 10 GHz to 20 GHz, making it suitable for a wide array of applications including point-to-point and point-to-multipoint radios, VSAT, military and space, and test equipment.
  • Output Power: It provides a consistent output power of +17 dBm, ensuring a strong and clear signal across its operating frequency range.
  • Phase Noise Performance: The device boasts excellent phase noise performance, which is critical for systems where signal integrity and quality are paramount.
  • Power Supply: The VCO operates on a single +5V supply and consumes a minimal amount of power, making it an energy-efficient choice for portable and battery-powered applications.
  • Package: Housed in a compact 4x4 mm SMT package, the HMC587LC4B is designed for easy integration into system designs without taking up significant board space.

Applications

The versatility of the HMC587LC4B allows it to be used in a variety of applications, including:

  • Fixed and mobile broadband wireless access systems
  • Satellite communications equipment
  • Test and measurement instruments
  • Radar and avionics systems
  • Electronic warfare and jamming systems

Conclusion

The HMC587LC4B from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that meet the demands of modern communication systems. With its wide frequency range, excellent phase noise performance, and compact form factor, this VCO is an ideal solution for designers looking to enhance their system performance while maintaining efficiency and reliability.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $313.8060 $313.8060
2+ $281.3433 $562.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess