EN
  • EN
  • DE

HMC591LP5E

Part No HMC591LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 6GHZ-9.5GHZ 32QFN / RF Amplifier IC General Purpose 6GHz ~ 9.5GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Frequency 6GHz ~ 9.5GHz
P1dB 33dBm
Gain 19dB
Noise Figure -
RF Type General Purpose
Voltage - Supply 6.5V ~ 7.5V
Current - Supply 1.34A
Test Frequency -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC591
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356999-HMC591LP5E
Ultra Librarian 3D Model Ultra Librarian HMC591LP5E CAD Model

Description

Product Overview: HMC591LP5E

The HMC591LP5E, manufactured by Analog Devices Inc., is a high-performance GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Power Amplifier. Designed to offer excellent efficiency and gain, this product is optimized for applications in the 6 GHz to 18 GHz frequency range. The HMC591LP5E is an ideal solution for those in need of a reliable amplifier for use in a wide variety of RF and microwave applications, including point-to-point radios, military and space, and fiber optics.

Key Features

  • Frequency Range: The HMC591LP5E operates effectively across a broad frequency range from 6 GHz to 18 GHz, making it versatile for multiple applications.
  • Output Power: It delivers a high output power level, which ensures strong signal amplification in demanding environments.
  • Gain: The amplifier provides a high gain, ensuring that signals are amplified significantly while maintaining clarity and integrity.
  • Power Added Efficiency (PAE): With its high PAE, the HMC591LP5E operates efficiently, minimizing power losses and improving overall system performance.
  • Package: The product comes in a compact 5x5mm QFN package, which allows for easy integration into a wide range of systems without taking up excessive space.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Fiber Optic Systems
  • Test Instrumentation

The HMC591LP5E is built with reliability in mind, ensuring stable performance across various temperatures and conditions. Analog Devices Inc. is a leader in the semiconductor industry, known for their high-quality products and the HMC591LP5E is no exception. It is a testament to their commitment to providing advanced solutions that meet the complex demands of modern RF and microwave systems.

Whether you're designing for commercial telecommunications, aerospace, or defense applications, the HMC591LP5E offers the performance and reliability needed to ensure your systems operate at their best.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.7519 $250.7519
2+ $224.8121 $449.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess